EN
  • EN
  • DE

STEVAL-ILL009V5

Part No STEVAL-ILL009V5
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Opto/Lighting
Function RGB LED Controller
Embedded Yes, MCU, 8-Bit
Utilized IC / Part STP04CM05
Primary Attributes 8 Outputs at 80 ~ 400mA, 7 Indicator LEDs, 7 ~ 18V In
Supplied Contents Board(s)
Secondary Attributes Temperature Protection
Other Names 497-8407,1026-STEVAL-ILL009V5,-497-8407
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3B992
HTSUS 8471.41.0150
Win Source Part Number 1284628-STEVAL-ILL009V5
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL009V5 CAD Model

Description

STEVAL-ILL009V5 LED Driver Evaluation Board from STMicroelectronics

The STEVAL-ILL009V5 is an advanced evaluation board designed by STMicroelectronics, a leader in the semiconductor industry. This board is specifically tailored for testing and evaluating LED driver solutions based on the STLUX385A digital controller for lighting applications. It is an ideal platform for engineers and designers to accelerate the development of LED lighting systems with a focus on efficiency, reliability, and flexibility.

Key Features

  • STLUX385A Digital Controller: At the heart of the STEVAL-ILL009V5 is the STLUX385A, which is a cutting-edge digital controller optimized for managing LED drivers through a programmable state machine and embedded peripherals.
  • Dimming Capabilities: The board supports advanced dimming features, allowing for smooth and flicker-free control over the brightness of the connected LEDs, which is crucial for creating the right ambiance in various lighting scenarios.
  • Multiple Output Channels: With multiple output channels, the STEVAL-ILL009V5 can drive several LED strings independently, making it versatile for complex lighting designs.
  • Wide Input Voltage Range: It is designed to accommodate a broad input voltage range, ensuring compatibility with a variety of power supplies and making it suitable for global use.
  • Protection Features: The evaluation board includes numerous protection features such as overcurrent, thermal shutdown, and under-voltage lockout, safeguarding the board and connected components from potential damage.
  • Flexible Power Configuration: Users can configure the board for different power levels, adapting to the needs of various LED applications from indoor lighting to industrial illumination.

Applications

The STEVAL-ILL009V5 is designed for a wide range of applications, including but not limited to:

  • Residential and commercial lighting
  • Architectural lighting
  • Street lighting
  • Portable and emergency lighting

With its comprehensive features and robust design, the STEVAL-ILL009V5 evaluation board from STMicroelectronics is an excellent tool for designers looking to push the boundaries of LED lighting technology. It provides a convenient and efficient way to test and optimize various parameters, ensuring that the final product meets the highest standards of performance and quality.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess