EN
  • EN
  • DE

STEVAL-ISA030V1

Part No STEVAL-ISA030V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Isolated
Power - Output 6 W
Voltage - Output 14V
Current - Output 430mA
Voltage - Input 180 ~ 240 VAC
Regulator Topology Flyback
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6565, STC04IE170HP
Other Names 497-6255,STEVALISA030V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.5100
Win Source Part Number 1284295-STEVAL-ISA030V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA030V1 CAD Model

Description

Introducing the STEVAL-ISA030V1 Evaluation Board

The STEVAL-ISA030V1 is a highly efficient evaluation board designed by STMicroelectronics, tailored for applications that demand robust power supply solutions. This evaluation board is specifically created for testing the performance of the L7986A, a step-down switching regulator capable of delivering up to 3A of current with excellent power efficiency.

Key Features

  • High Efficiency: The L7986A regulator on the STEVAL-ISA030V1 boasts a wide input voltage range from 4.5V to 38V, making it versatile for various applications. It is capable of providing a high-efficiency solution with an adjustable output voltage from 0.8V to VIN, ensuring compatibility with a broad range of devices.
  • Thermal Management: Equipped with thermal shutdown and overcurrent protection, the board ensures safe operation under various conditions, preserving the longevity of both the board and the end application.
  • Compact Design: The STEVAL-ISA030V1 is designed with a minimal footprint, allowing for easy integration into existing designs without the need for significant rework or additional space.
  • Flexibility: With its adjustable output voltage and the ability to synchronize with an external clock, this evaluation board offers flexibility for designers to tailor the power supply to their specific needs.

Applications

The STEVAL-ISA030V1 is suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Telecommunication devices
  • Computer peripherals

Easy to Use

STMicroelectronics has designed the STEVAL-ISA030V1 with ease of use in mind. It includes jumpers and test points for convenient measurement of efficiency and output voltage, facilitating quick and accurate evaluations. This evaluation board is an excellent choice for engineers looking to test the capabilities of the L7986A regulator within their power supply designs.

With its combination of high efficiency, robust protection features, and versatile application range, the STEVAL-ISA030V1 from STMicroelectronics is an invaluable tool for developers seeking to optimize their power management solutions.

You May Also Be Interested in

Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Need more? Email Us
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us
ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess