EN
  • EN
  • DE

STEVAL-ILC001V1

Part No STEVAL-ILC001V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL L6574 STD7NS20T4 / L6574/STD7NS20 Lighting Driver and Controller IC/MOSFET Reference Design Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Part Status Obsolete(EOL)
Main Purpose Lighting, Ballast Control
Embedded No
Utilized IC / Part L6574, STD7NS20T4
Primary Attributes 24W ~ 264W, Dimmable, PFC, Open Lamp Protection
Secondary Attributes Soft Start, Over Voltage and Over Current Protection
Supplied Contents Board(s)
Win Source Part Number 795600-STEVAL-ILC001V1
Popularity Medium
Supply and Demand Status Balance
Family Name STEVAL-ILC001V1
Introduction Date January 01, 2000
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILC001V1 CAD Model

Description

The STEVAL-ILC001V1 from STMicroelectronics is an innovative and versatile LED controller development board. It is designed to provide a comprehensive solution for driving and controlling LED lighting systems. This board is an integral part of the LED lighting design, offering a flexible platform for developing a variety of lighting applications, including architectural lighting, signage, and ambient lighting for consumer applications.

At the heart of the STEVAL-ILC001V1 is ST's advanced LED control technology that enables efficient management of light intensity and color with high precision. The controller board features a wide range of dimming and color control options, allowing designers to create complex lighting effects and moods. Its support for multiple communication protocols, including DALI, DMX, and PWM, makes it highly adaptable to various control systems and scenarios.

The hardware is built around a robust microcontroller that ensures reliable performance and real-time responsiveness. The board includes a dedicated LED driver circuit, which is optimized for smooth and flicker-free dimming, ensuring a high-quality lighting experience. Additionally, the STEVAL-ILC001V1 supports multiple LED channels, which can be independently controlled, providing flexibility in creating dynamic lighting patterns and zones.

Developers will appreciate the ease of integration that the STEVAL-ILC001V1 offers, with its ready-to-use hardware design and accompanying software tools. The development board is complemented by ST's extensive software libraries and development environment, which simplifies the programming and customization of lighting applications.

The STEVAL-ILC001V1 is not only powerful but also energy-efficient, making it an ideal choice for eco-friendly lighting solutions. Its compact form factor allows for integration into a wide array of lighting fixtures. Whether you are a professional lighting designer or a hobbyist, this intelligent LED controller board from STMicroelectronics will help you illuminate your projects with ease and sophistication.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess