EN
  • EN
  • DE

STEVAL-IFP006V1

Part No STEVAL-IFP006V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Not For New Designs
Type Power Management
Function High Side Driver (Internal FET)
Embedded No
Utilized IC / Part VNI4140
Primary Attributes 4 Channel Internal Switch
Supplied Contents Board(s)
Secondary Attributes Short-Circuit, Thermal and Undervoltage Protection
Base Product Number STEVAL
Other Names -497-8223,497-8223,STEVAL-IFP006V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284659-STEVAL-IFP006V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFP006V1 CAD Model

Description

STEVAL-IFP006V1 Product Overview

The STEVAL-IFP006V1 from STMicroelectronics is a sophisticated evaluation board designed for industrial applications. It serves as a demonstration and development platform for the ISO8200BQ, an octal high-side smart power switch with a 24 V nominal voltage. This product is ideal for those seeking a reliable solution for driving resistive, capacitive, and inductive loads, particularly in PLC (Programmable Logic Controller) automation systems.

Key Features

  • High Integration: The ISO8200BQ integrates eight high-side drivers, providing a compact solution for controlling multiple loads.
  • Robust Protection: The board includes features such as over-temperature protection, overload protection, and short-circuit protection, ensuring safe operation under a variety of conditions.
  • Diagnostic Functions: With built-in diagnostic capabilities, the STEVAL-IFP006V1 can detect open-load conditions, over-temperature, and other fault states, simplifying troubleshooting and maintenance.
  • Flexible Interface: The evaluation board offers a SPI interface for communication, making it easy to integrate into existing systems and allowing for advanced control and monitoring.
  • Wide Range of Applications: Suitable for driving solenoids, lamps, and motors, the board is versatile and can be used in a variety of industrial scenarios.

Applications

The STEVAL-IFP006V1 is designed to meet the demands of industrial automation, including:

  • Factory automation and control systems
  • Programmable Logic Controllers (PLCs)
  • Industrial PC peripheral driving
  • Robotics and CNC machines

Developers and engineers will appreciate the STEVAL-IFP006V1 for its ease of use and the ability to quickly set up and evaluate the performance and features of the ISO8200BQ. The board is also suitable for educational purposes, providing a hands-on experience for students and hobbyists interested in industrial control systems.

With its robust design and comprehensive feature set, the STEVAL-IFP006V1 is an excellent tool for developing advanced industrial applications and for understanding the capabilities of smart power switches in real-world scenarios.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess