EN
  • EN
  • DE

STM32MP157AAA3

Part No STM32MP157AAA3
Manufacturer STMicroelectronics
Catalog Embedded - Microprocessors
Description MPU ARM DUAL CORTEX-A7 650 MHZ A  /  ARM® Cortex®-A7 Microprocessor IC series 2 Core, 32-Bit 209MHz, 650MHz 448-LFBGA (18x18)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr STMicroelectronics
Series STM32MP1
Package Tray
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 209MHz, 650MHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI-CEC, LCD
Ethernet 10/100Mbps, GbE
USB USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Security Features ARM TZ
Package / Case 448-LFBGA
Supplier Device Package 448-LFBGA (18x18)
Additional Interfaces CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Base Product Number STM32
Other Names 497-19497,497-STM32MP157AAA3,-1138-STM32MP157AAA3,497-19497
Standard Package 84
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261854-STM32MP157AAA3
Ultra Librarian 3D Model Ultra Librarian STM32MP157AAA3 CAD Model

Description

STM32MP157AAA3 Microprocessor from STMicroelectronics

The STM32MP157AAA3 is a highly capable microprocessor from STMicroelectronics, designed to offer a perfect blend of real-time processing capabilities with a powerful dual-core architecture. This product is part of the STM32MP1 series, which is known for its high computing power, rich set of peripherals, and low-power consumption, making it an ideal choice for a wide range of applications including industrial, consumer, health, and personal electronic applications.

At the heart of the STM32MP157AAA3 are two ARM Cortex-A7 cores that can run up to 800 MHz, providing the horsepower required for intensive tasks and supporting a rich user interface. Complementing the Cortex-A7 cores is a Cortex-M4 core, running up to 209 MHz, which is dedicated to real-time processing tasks. This asymmetric multicore processing unit allows for a versatile approach in managing complex tasks while ensuring real-time operations are handled efficiently.

The microprocessor is equipped with a comprehensive set of peripherals and interfaces, ensuring a high level of integration and flexibility. It includes multiple connectivity options such as Ethernet, USB OTG, and multiple audio and video interfaces. The STM32MP157AAA3 also supports a wide range of external memory interfaces, which is crucial for applications requiring extensive data storage and retrieval.

Another significant feature of the STM32MP157AAA3 is its 3D Graphics Processing Unit (GPU), which allows for the creation of sophisticated graphical user interfaces and multimedia applications. This, combined with the MIPI-DSI interface, enables the support of high-resolution displays, enhancing the visual experience of the end-user.

Ensuring the security of applications, the STM32MP157AAA3 incorporates advanced security features such as a TrustZone for ARMv7-M, secure boot, and cryptographic acceleration. These features are essential for developing secure and reliable systems in today's connected world.

STMicroelectronics also provides a comprehensive software ecosystem for the STM32MP157AAA3, including the STM32CubeMP1 software package, which simplifies development and reduces time-to-market. With its powerful features, extensive peripheral set, and robust software support, the STM32MP157AAA3 is a versatile and reliable microprocessor suitable for a myriad of demanding applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2557 $57.0228
8+ $13.3534 $106.8272
12+ $12.9023 $154.8276
17+ $12.0000 $204.0000
22+ $11.5489 $254.0758
28+ $11.0978 $310.7384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess