EN
  • EN
  • DE

MT3171BE1

Part No MT3171BE1
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Function DTMF Receiver
Interface Parallel
Number of Circuits 1
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 3mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Standard Package 400 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 645063-MT3171BE1
Ultra Librarian 3D Model Ultra Librarian MT3171BE1 CAD Model

Description

The MT3171BE1 is a cutting-edge microcontroller product from Microchip Technology, designed to cater to the growing demands of sophisticated electronic applications. This microcontroller is part of a family of devices that are known for their reliability, flexibility, and efficiency, making it an ideal choice for a wide range of applications, including industrial control systems, automotive electronics, and smart IoT devices.

Key Features

  • Advanced Core: At the heart of the MT3171BE1 is a powerful core that is capable of executing instructions at high speeds, thus providing the computational power necessary for complex tasks.
  • Memory Capacity: It comes equipped with ample memory, including both flash and RAM, which allows for efficient data storage and quick access to frequently used instructions and information.
  • Connectivity Options: The device includes a variety of connectivity options, such as I2C, SPI, and UART interfaces, enabling it to communicate with other devices and peripherals with ease.
  • Robust I/O Capabilities: With multiple input/output ports, the MT3171BE1 can interface with sensors, actuators, and other electronic components, offering great versatility in system design.
  • Low Power Consumption: Designed for energy efficiency, this microcontroller is an excellent choice for battery-powered applications, as it helps extend battery life without compromising performance.
  • Security Features: Security is a top priority for Microchip Technology, and the MT3171BE1 includes features to protect against unauthorized access and ensure the integrity of data.

Applications

The MT3171BE1 is suited for a variety of applications, thanks to its robust feature set. It is particularly useful in:

  • Smart home devices
  • Automotive control systems
  • Industrial automation
  • Portable medical devices
  • Wearable technology

In summary, the MT3171BE1 from Microchip Technology is a versatile and powerful microcontroller that offers a perfect balance between performance and power consumption, backed by a suite of connectivity options and security features. Whether for professional or hobbyist projects, the MT3171BE1 is engineered to deliver reliable and efficient operation.

You May Also Be Interested in

Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
ST-Ericsson Inc
Lowest to $42.5952
Others
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Infineon Technologies
Lowest to $5.6191
Infineon Technologies
Lowest to $9.2446

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess