EN
  • EN
  • DE

STEVAL-1PS01DJR

Part No STEVAL-1PS01DJR
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.8V ~ 2.8V
Current - Output 400mA
Voltage - Input 1.8V ~ 5.5V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part ST1PS01
Base Product Number STEVAL
Other Names 497-19448,-1138-STEVAL-1PS01DJR
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1284252-STEVAL-1PS01DJR
Ultra Librarian 3D Model Ultra Librarian STEVAL-1PS01DJR CAD Model

Description

The STEVAL-1PS01DJR is a highly integrated evaluation board designed by STMicroelectronics, intended for the development and testing of power supply solutions. This board is a testament to STMicroelectronics' commitment to innovation and excellence in the field of power management and conversion technology.

Key Features

  • Advanced Power Conversion: The board is equipped with state-of-the-art circuitry that facilitates efficient power conversion, allowing for the testing of various power supply configurations.
  • Flexible Voltage Ranges: It supports a wide range of input and output voltages, making it suitable for a variety of applications in both industrial and consumer electronics.
  • High-Power Density: The STEVAL-1PS01DJR is designed to deliver high power density, ensuring that even the most demanding applications can be accommodated without compromising on performance.
  • Thermal Management: With an optimized layout for heat dissipation, the board maintains operational integrity under varying thermal conditions.
  • User-Friendly Interface: The evaluation board comes with an intuitive user interface, allowing for easy operation and quick setup for testing and evaluation.
  • Comprehensive Protection Features: It includes a range of protection features such as over-current, over-voltage, short-circuit, and thermal shutdown to ensure the safety and longevity of the board and the systems it's used with.

Applications

The STEVAL-1PS01DJR is ideal for exploring power supply solutions in various applications, including:

  • Switched-mode power supplies (SMPS)
  • LED lighting systems
  • Telecommunication equipment
  • Consumer electronics
  • Industrial control systems

Why Choose STEVAL-1PS01DJR?

Choosing the STEVAL-1PS01DJR for your power supply evaluation needs brings several advantages. Its robust design and comprehensive feature set make it a valuable tool for engineers and designers who demand precision, efficiency, and reliability in their power supply circuits. Whether you're prototyping a new product or optimizing an existing design, the STEVAL-1PS01DJR provides a reliable platform for testing and validation.

You May Also Be Interested in

Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us
ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786
ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3756 $58.1268
8+ $15.8979 $127.1832
12+ $15.4012 $184.8144
16+ $14.9043 $238.4688
21+ $14.4075 $302.5575
27+ $12.9171 $348.7617
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess