EN
  • EN
  • DE

STD7NS20T4

Part No STD7NS20T4
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET N-CH 200V 7A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 1
Category Discrete Semiconductor Products
Family FETs - Single
Series MESH OVERLAY
Packaging Reel
FET Type MOSFET N-Channel Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 200V
Current - Continuous Drain (Id) @ 25°C 7A (Tc)
Rds On (Max) @ Id Vgs 400 mOhm @ 3.5A 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) @ Vgs 45nC @ 10V
Input Capacitance (Ciss) @ Vds 540pF @ 25V
Power - Max 45W
Operating Temperature Range 150°C (TJ)
Mounting Style SMD/SMT
Package TO-252-3 DPak (2 Leads + Tab) SC-63
Manufacturer Device Package D-Pak
Win Source Part Number 066327-STD7NS20T4
Family Name STD7NS20T4
Introduction Date November 27, 1998
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STD7NS20T4 CAD Model

Description

The STD7NS20T4 is a high-performance N-channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is designed to deliver efficiency and reliability for a wide range of applications, including switching regulators, switching converters, motor drivers, relay drivers, and low-voltage bus switches.

Key Features

  • Low Threshold Drive: The device features a low on-voltage threshold, making it suitable for low-voltage applications where efficient power management is crucial.
  • High-Speed Switching: The STD7NS20T4 is optimized for fast switching, providing improved performance in high-frequency circuits.
  • Low On-Resistance (R<sub>DS(on)): Its low on-resistance minimizes conduction losses, thus enhancing overall energy efficiency.
  • High Current Capability: With its ability to handle high currents, this MOSFET can be used in applications requiring robust power handling.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability under extreme conditions.

Applications

The versatility of the STD7NS20T4 allows it to be integrated into various electronic systems. Common applications include:

  • Power management modules
  • DC-to-DC converters
  • Motor control circuits
  • LED lighting systems

Technical Specifications

Parameter Value Drain-source Voltage (V<sub>DS) 200V Continuous Drain Current (I<sub>D) 7A Power Dissipation (P<sub>D) 45W Operating Temperature Range -55°C to +150°C

With its robust design and superior performance characteristics, the STD7NS20T4 from STMicroelectronics stands out as a reliable choice for designers seeking a high-quality N-channel MOSFET for their power conversion and management needs.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@10V,500mA 200mW 2.5V@250uA SOT-363
Lowest to $0.1601
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
ShenZhen SlkorMicro Semicon Co. Ltd
100V 1 N-channel 3.1W 10A SOT-223-3
Lowest to $0.1238
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 3Ω@10V 225mW 1V@250uA 1 N-channel SOT-23
Lowest to $0.0267
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3.6A 104mΩ@4.5V,3.4A 2.1W 1V@250uA 2 N-Channel SOP-8
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
240V 0.11A 360mW 9.07Ω@4.5V,0.09A 0.8V@56uA 1 N-channel SOT-23
Lowest to $0.0678
ShenZhen SlkorMicro Semicon Co. Ltd
60V 5A 500mW 1 N-channel SOT-89
Lowest to $0.0702
ShenZhen SlkorMicro Semicon Co. Ltd
100V 15A 34W 1 N-channel TO-252
Lowest to $0.1512
ShenZhen SlkorMicro Semicon Co. Ltd
50V 200mA 6Ω@4.5V,0.2A 150mW 1.5V@250uA 2 N-Channel SOT-363
Lowest to $0.0264

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6217 $52.8445
200+ $0.5102 $102.0400
305+ $0.4942 $150.7310
420+ $0.4783 $200.8860
545+ $0.4623 $251.9535
725+ $0.4145 $300.5125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,905 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess