The SERCON816 from STMicroelectronics is a highly integrated and sophisticated device designed to serve as a Serial Communication Controller. It is a part of the advanced communication series that offers a versatile interface for various serial communication protocols. With its robust architecture, the SERCON816 is ideal for applications in telecommunications, networking, and industrial control systems where reliable serial data transfer is critical.
Key Features
- Multiple Protocol Support: The SERCON816 supports a wide range of serial protocols including HDLC, SDLC, UART, and various bisync modes, making it highly versatile for different communication requirements.
- High Data Rate: Capable of handling high-speed data transmission, the SERCON816 ensures efficient communication for bandwidth-intensive applications.
- Flexible Interface: The device provides a flexible interface that is compatible with many microprocessors, allowing for easy integration into existing systems.
- FIFO Buffers: Built-in FIFO buffers for both transmit and receive lines reduce the overhead on the host processor and improve data throughput.
- Error Detection: The SERCON816 includes robust error detection mechanisms such as CRC generation and checking to ensure data integrity during transmission.
- Programmable: With programmable interrupt levels and vector addresses, the device can be customized to fit specific application needs.
Applications
The SERCON816's flexibility and high performance make it suitable for a variety of applications, including:
- Telecommunication systems
- Data network switching and routing equipment
- Industrial control and automation
- High-speed data acquisition and telemetry
- Point of Sale (POS) terminals
Technical Specifications
The SERCON816 offers a comprehensive set of features that cater to the demands of complex serial communication tasks:
- Supply Voltage: 5V ±10%
- Operating Temperature Range: -40°C to +85°C
- Package Type: Available in various package options to suit design requirements
- Quality and Reliability: Manufactured to STMicroelectronics' high-quality standards
With its combination of performance, flexibility, and reliability, the SERCON816 from STMicroelectronics represents a premier solution for advanced serial communication needs in a wide range of electronic systems.