Overview of STD60N3LH5H from STMicroelectronics
The STD60N3LH5H is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is part of the STripFET™ V series, which is renowned for its low on-state resistance and high switching performance. The device is designed to meet the stringent requirements of a wide range of applications, including power management, motor control, and high-efficiency power conversion.
Key Features
- Low On-Resistance (RDS(on)): The MOSFET features an exceptionally low on-state resistance of 0.036 Ω, which enhances its efficiency by minimizing conduction losses.
- High Current Capability: It can handle continuous drain currents up to 60 A, making it suitable for high-power applications.
- High Voltage Threshold: The device supports drain-source voltages up to 30 V, providing a good safety margin for various electronic circuits.
- 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability under stressful conditions.
- Low Gate Charge (Qg): The MOSFET has a low gate charge, which results in reduced switching losses and improved performance at high frequencies.
Applications
- Switching regulators
- DC/DC converters
- Motor control circuits
- Power management systems
- Automotive applications
Package and Environmental Compliance
The STD60N3LH5H is housed in a DPAK (TO-252) package, which is compact and suitable for surface-mount technology (SMT). This package allows for efficient heat dissipation and space-saving on printed circuit boards (PCBs). Additionally, the product is compliant with RoHS (Restriction of Hazardous Substances) regulations, making it an environmentally friendly choice for electronic manufacturers.
Overall, the STD60N3LH5H from STMicroelectronics represents a combination of high performance, efficiency, and reliability, making it an ideal choice for designers looking to optimize their power circuitry in various demanding applications.