STD55NH02LT4 - N-Channel MOSFET from STMicroelectronics
The STD55NH02LT4 is a robust and efficient N-channel MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to deliver high-performance switching applications with enhanced power density and efficiency. It's a perfect choice for a variety of applications, including switch-mode power supplies, motor control, and automotive systems.
Key Features
- Low On-Resistance: The STD55NH02LT4 features an exceptionally low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in your applications. This characteristic ensures that the device can handle high currents while minimizing heat generation and power loss.
- High Current Capability: With a continuous drain current (ID) rating of up to 55A, this MOSFET can easily manage high current loads, making it suitable for demanding applications that require robust power handling capabilities.
- 100% Avalanche Tested: To guarantee reliability and performance under harsh conditions, the STD55NH02LT4 is rigorously tested for avalanche ruggedness, ensuring that it can withstand high-energy pulses without failure.
- Low Gate Charge (Qg): The device boasts a low gate charge, which results in faster switching speeds and reduced switching losses. This is critical for high-frequency applications where efficiency is of paramount importance.
- Enhanced Body Diode: The MOSFET comes with an enhanced body diode that features fast recovery time, which is essential for reducing noise and improving the performance of freewheeling and flyback circuits.
Applications
The versatility of the STD55NH02LT4 makes it an excellent choice for a wide range of applications, including:
- DC/DC converters
- Power management systems
- Automotive applications
- High-efficiency switching circuits
- Motor drives
STMicroelectronics' commitment to innovation and quality is reflected in the STD55NH02LT4, making it a reliable and efficient solution for your power switching needs. With its outstanding performance and robustness, this MOSFET is designed to deliver the best in class power efficiency and reliability, ensuring smooth operation in even the most demanding electronic designs.