EN
  • EN
  • DE

STD4NC50

Part No STD4NC50
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096851-STD4NC50
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STD4NC50 CAD Model

Description

The STD4NC50 is a robust and efficient N-channel MOSFET designed and manufactured by STMicroelectronics, a leading company in the semiconductor industry. This power MOSFET is part of their MDmesh™ series, which is well-known for its high voltage capability and low on-resistance. The STD4NC50 is particularly suitable for a wide range of applications, including switch-mode power supplies, motor control, and power management tasks.

Key Features

  • High Voltage Rating: The STD4NC50 can handle up to 500V, making it an excellent choice for high-voltage applications.
  • Low On-Resistance: With a low RDS(on), the device ensures minimal power loss and higher efficiency in electronic circuits.
  • High Current Capability: This MOSFET is capable of supporting a continuous drain current, providing reliable performance for demanding power applications.
  • Fast Switching Speed: The device is designed for fast switching, reducing switching losses and improving overall performance.
  • 100% Avalanche Tested: Each unit is tested for avalanche ruggedness, ensuring reliability and longevity even under harsh conditions.

Applications

  • Switch-mode power supplies (SMPS)
  • Power converters and inverters
  • DC-DC converters
  • Motor control circuits
  • LED lighting

Product Specifications

Parameter Value
Drain-source Voltage (VDS) 500V
Continuous Drain Current (ID) 4A
Power Dissipation (PD) 35W
Gate-source Voltage (VGS) ±30V
On-Resistance (RDS(on)) 1.25Ω

With its combination of high voltage capability, low on-resistance, and fast switching, the STD4NC50 from STMicroelectronics is an ideal choice for engineers looking to design energy-efficient and reliable electronic systems.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess