The STD4NB25T4 is a cutting-edge power MOSFET device designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of STMicroelectronics' STripFET™ IV series, which is well-known for its low on-resistance and low gate charge, making these devices highly efficient for a wide range of applications.
The STD4NB25T4 is a surface-mount device encapsulated in a DPAK (TO-252) package, which is widely used in the industry for its compact size and its ability to handle high thermal and electrical loads. This MOSFET features a drain-source voltage (VDS) of 250V, which makes it suitable for high-voltage applications. It also boasts a continuous drain current (ID) of 4A at 25°C, ensuring reliable performance for moderate power requirements.
One of the most notable characteristics of this MOSFET is its exceptionally low on-state resistance (RDS(on)), which is typically just 0.85 Ω. This low resistance minimizes power loss and improves overall efficiency, which is crucial for power management in electronic circuits. Additionally, the device features a fast switching speed, which is beneficial for applications that require high-frequency operation.
The STD4NB25T4 is ideal for a variety of applications, including DC-DC converters, power supplies, motor control circuits, and lighting solutions. Its robustness is further enhanced by its 100% avalanche tested design, ensuring reliability even under tough conditions. The MOSFET also includes Zener-protected gate, which provides an extra layer of protection against overvoltage, thus increasing the longevity of the device.
STMicroelectronics has designed the STD4NB25T4 with a focus on energy-saving and environmentally friendly solutions. As such, this product is compliant with RoHS (Restriction of Hazardous Substances) directives, meaning it does not contain harmful materials that are often found in electronic components.
In summary, the STD4NB25T4 from STMicroelectronics is a highly efficient, reliable, and environmentally conscious power MOSFET that is suitable for a wide range of high-voltage and moderate-power applications. Its advanced features and robust design make it an excellent choice for engineers looking to optimize their power management systems.