STC62WV102455I - High-Speed CMOS SRAM from STMicroelectronics
The STC62WV102455I is a state-of-the-art high-speed CMOS Static Random-Access Memory (SRAM) device designed and manufactured by STMicroelectronics, a global semiconductor leader. This SRAM module is engineered to deliver top-notch performance for a wide range of applications that require fast access times and high data reliability.
With a storage capacity of 1024Kb (1Mbit), the STC62WV102455I is organized as 64K x16 bits, making it an ideal choice for systems that need a balanced combination of density and speed for efficient data handling. This configuration allows for seamless integration into systems requiring a 16-bit data bus without the need for additional data line manipulation.
The device operates from a single 2.5V to 3.3V power supply, which makes it compatible with low-voltage applications, contributing to overall system power efficiency. The low operating voltage range also helps in reducing heat generation, which is crucial for maintaining the reliability and longevity of both the memory module and the system it is used in.
One of the key features of the STC62WV102455I is its fast access time, which allows for quick data retrieval, thereby enhancing the performance of the application it serves. The SRAM is designed with an advanced CMOS technology that ensures minimal power consumption during operation, further emphasizing its suitability for power-sensitive designs.
For ease of use, the STC62WV102455I includes additional features such as automatic power-down when deselected, which helps in preserving power when the memory is not in active use. The device also supports a wide range of operating temperatures, ensuring reliability and stable operation under various environmental conditions.
In summary, the STC62WV102455I from STMicroelectronics is a robust, high-speed CMOS SRAM that provides designers with a flexible and efficient memory solution. Its combination of high-density storage, low power consumption, and fast access times makes it an excellent choice for a variety of demanding applications in the computing, networking, telecommunications, and industrial markets.