EN
  • EN
  • DE

74LVQ573

Part No 74LVQ573
Manufacturer STMicroelectronics
Catalog Hard To Find
Description OCTAL D-TYPE LATCH WITH 3 STATE OUTPUTS NON INVERTING
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1133113-74LVQ573
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVQ573 CAD Model

Description

STMicroelectronics 74LVQ573 Octal D-Type Latch

The 74LVQ573 is a high-speed CMOS octal D-type transparent latch manufactured by STMicroelectronics, designed for 2V to 3.6V V<sub>CC operation. This advanced technology device is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory, making it an excellent choice for a wide range of applications in the telecommunications, computing, and industrial sectors.

Key Features

  • High-Speed Performance: The 74LVQ573 operates at a high speed with a typical propagation delay time significantly lower than other comparable CMOS devices, ensuring swift data handling in critical applications.
  • Low Power Consumption: Designed with power efficiency in mind, it features a low power dissipation, making it ideal for battery-operated and power-sensitive applications.
  • Octal D-Type Latches: It contains eight latches with 3-state outputs for bus-oriented applications. The 3-state outputs can be used to interface with bus lines in a bidirectional manner.
  • Transparent Latches: The latches are transparent, meaning that when the Latch Enable (LE) input is high, the Q outputs follow the data (D) inputs.
  • Output Control: The Output Enable (OE) input, when low, places the eight outputs in a normal operational mode; when high, the outputs are in a high impedance state, thus ensuring that the outputs are effectively disconnected to allow for bus sharing.

Applications

The versatility of the 74LVQ573 makes it suitable for a multitude of applications, including:

  • Buffer registers for data management
  • I/O ports in microcontroller-based systems
  • Bus drivers for data transfer and communication
  • Memory address latching
  • Industrial control systems
  • Telecommunications infrastructure

Product Information

The 74LVQ573 is offered in a variety of packages, including the standard TSSOP, SO, and SSOP packages. For detailed product specifications, timing diagrams, and electrical characteristics, please refer to the official datasheet provided by STMicroelectronics.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4946 $58.4514
22+ $5.3292 $117.2424
34+ $5.1629 $175.5386
47+ $4.9954 $234.7838
60+ $4.8291 $289.7460
81+ $4.3301 $350.7381
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess