Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194344-STD3NC60-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD3NC60-1 CAD Model

Description

The STD3NC60-1 is a high-performance N-Channel MOSFET produced by STMicroelectronics, a global leader in semiconductor technology. This MOSFET is designed to deliver efficiency and reliability for a wide range of applications, including switch-mode power supplies, power management systems, and motor control circuits.

Key Features

  • Voltage and Current Ratings: The STD3NC60-1 is capable of handling continuous drain currents (I<sub>D) up to 3A, with a drain-source voltage (V<sub>DSS) of 600V, making it suitable for high-voltage applications.
  • Low On-Resistance: With a low on-resistance (R<sub>DS(on)), this MOSFET ensures minimal power loss during operation, enhancing overall efficiency.
  • High-Speed Switching: The device is optimized for fast switching, reducing transition losses and improving performance in high-frequency circuits.
  • Enhanced Durability: The STD3NC60-1 is built with robust technology that guarantees long-term stability and reliability, even under stressful conditions.
  • Integrated Protection Features: The MOSFET includes built-in protection mechanisms such as avalanche ruggedness and gate-source voltage (V<sub>GS) protection, safeguarding the device from unexpected voltage spikes.

Applications

The versatility of the STD3NC60-1 makes it an ideal choice for various electronic designs. Common applications include:

  • Power supplies for consumer electronics
  • LED lighting systems
  • DC-DC converters
  • Motor drivers and controllers
  • Power management modules

Package and Quality

The STD3NC60-1 is available in a TO-251 (IPAK) package, which is known for its compact size and excellent thermal performance. STMicroelectronics is committed to delivering high-quality products and the STD3NC60-1 is no exception, meeting stringent industry standards for performance and reliability.

Conclusion

Whether for industrial, commercial, or consumer applications, the STD3NC60-1 N-Channel MOSFET from STMicroelectronics stands out with its high voltage capability, efficiency, and robustness, making it a go-to choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
ECAD model for ZVN0120ASTOA
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP132A11A1SRN
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP151A11BOMEN
STMicroelectronics
Switching applications | MOSFET N-CH 950V 8A TO-247
Lowest to $4.0528
ECAD model for STW10N95K5
Torex Semiconductor Ltd
Lowest to $0.1578
ECAD model for XP151A12A2MRN
IXYS
HiPerFET Power MOSFETs | MOSFET N-CH 70V 200A SOT-227B
Need more? Email Us
ECAD model for IXFN200N07
Torex Semiconductor Ltd
MOSFET P-CH 30V 700MA SOT23
Need more? Email Us
ECAD model for XP152A11E5MRN
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP162A12A6PRN
Panasonic
Need more? Email Us
ECAD model for XN0NE9200LSO

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention