EN
  • EN
  • DE

STD25NF10

Part No STD25NF10
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 100V - 0.033ohm - 25A DPAK LOW GATE CHARGE STripFET™ POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260805-STD25NF10
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking, Computers & Computer Peripherals, Industrial
Ultra Librarian 3D Model Ultra Librarian STD25NF10 CAD Model

Description

STMicroelectronics STD25NF10 - N-Channel MOSFET

The STD25NF10 from STMicroelectronics is a state-of-the-art N-Channel MOSFET that is designed to meet a wide range of power management and switching applications. This MOSFET is part of STMicroelectronics' STripFET™ II series and is well-suited for high-efficiency solutions due to its low on-state resistance (R<sub>DS(on)) and low gate charge (Q<sub>g).

The STD25NF10 is capable of handling continuous drain currents up to 25A, making it a robust choice for demanding applications. With a drain-source voltage (V<sub>DS) of 100V, it is suitable for high voltage operations, and its threshold voltage (V<sub>GS(th)) is optimized for logic-level drive, enhancing its compatibility with modern microcontrollers and logic circuits.

The device is encapsulated in a TO-252 (DPAK) package, which is designed for compact surface-mount installations, allowing for efficient use of PCB space. The package is also characterized by its excellent thermal performance, ensuring reliable operation even under high power dissipation scenarios.

The STD25NF10 incorporates advanced trench technology, which provides superior performance in terms of switching speed and energy efficiency. This technology, combined with the device's inherent features, makes it an ideal choice for applications such as DC-DC converters, motor control circuits, and power management systems in consumer and industrial electronics.

In terms of protection, the STD25NF10 includes features such as avalanche ruggedness and 100% avalanche tested, which guarantees the device's resilience against stress and enhances its longevity. This reliability is crucial for designers looking for components that can withstand the rigors of real-world applications without compromising performance.

Overall, the STD25NF10 is a testament to STMicroelectronics' commitment to providing high-quality, reliable components for advanced electronic systems. Its combination of high current capability, low on-resistance, fast switching performance, and robust protection features make it a versatile and dependable choice for a wide array of power management tasks.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6895 $51.7125
180+ $0.5658 $101.8440
275+ $0.5481 $150.7275
380+ $0.5304 $201.5520
490+ $0.5128 $251.2720
655+ $0.4597 $301.1035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess