The STD1805 is a high-performance N-channel Trench MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This MOSFET is part of ST's STripFET™ series, which is renowned for its low on-state resistance and minimal gate charge, resulting in highly efficient power conversion.
Key Features
- Low Threshold Drive: The STD1805 can be driven at low gate voltages, making it suitable for low-voltage applications and ensuring compatibility with modern microcontrollers and logic-level devices.
- High-Speed Switching: Its fast switching characteristics make it an excellent choice for high-efficiency power supplies and DC-DC converters.
- Low On-Resistance (R<sub>DS(on)): The device boasts an extremely low on-state resistance, which translates to reduced conduction losses and improved overall efficiency.
- Enhanced Thermal Performance: With its advanced packaging, the STD1805 ensures superior thermal performance, enabling it to handle higher currents without overheating.
Applications
The STD1805 is versatile and can be used in a wide array of applications, including:
- Power Management Solutions
- Switching Regulators
- Motor Control Circuits
- Load Switches
- Power Tools
- LED Lighting Systems
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DSS)
60V
Continuous Drain Current (I<sub>D)
3A
Power Dissipation (P<sub>D)
1.25W
Operating Temperature Range
-55°C to 150°C
The STD1805 is a testament to STMicroelectronics' commitment to providing power-efficient and reliable components for a sustainable future. With its robust design and cutting-edge technology, the STD1805 is poised to be a valuable asset in any power-sensitive application.