EN
  • EN
  • DE

STD12N60DM6

Part No STD12N60DM6
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 10A DPAK / N-Channel 600 V 10A (Tc) 90W (Tc) Surface Mount D-PAK (TO-252)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 10A (Tc)
Rds On (Max) @ Id, Vgs 390mOhm @ 5A, 10V
Vgs(th) (Max) @ Id 4.75V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 17 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 508 pF @ 100 V
Power Dissipation (Max) 90W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package D-PAK (TO-252)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number STD12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-STD12N60DM6DKR,497-STD12N60DM6CT,497-STD12N60DM6TR
Standard Package 2,500
Win Source Part Number 1097386-STD12N60DM6
Ultra Librarian 3D Model Ultra Librarian STD12N60DM6 CAD Model

Description

Introducing the STD12N60DM6 Power MOSFET from STMicroelectronics

The STD12N60DM6 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of ST's MDmesh™ DM6 series, featuring advanced high voltage technology that is optimized for high-efficiency applications. The STD12N60DM6 is particularly suitable for switch-mode power supplies (SMPS), lighting applications, adapters, and a wide range of other high-performance power conversion systems.

Key Features

  • High Voltage Capability: With a drain-source voltage (VDS) of 600V, the STD12N60DM6 can handle high voltage applications with ease, providing a robust and reliable solution for power circuitry.
  • Low On-Resistance: The low on-state resistance (RDS(on)) of this MOSFET minimizes conduction losses, leading to higher efficiency and lower operating temperatures in your designs.
  • Fast Switching Performance: The device's fast switching speed improves the overall efficiency of power converters by reducing switching losses and enabling operation at higher frequencies.
  • Enhanced Body Diode: The STD12N60DM6 includes an improved body diode with a low reverse recovery time (trr), which is critical for applications requiring high-speed diode recovery, such as resonant converters.

Applications

The versatility of the STD12N60DM6 allows it to be used in a variety of applications, including:

  • LED Lighting
  • High-Efficiency SMPS
  • Power Adapters
  • DC-DC Converters
  • Welding Equipment
  • Solar Inverters
  • Electric Vehicle Charging Stations

Package and Environmental Compliance

The STD12N60DM6 is available in a TO-252 (DPAK) package, which is designed for compact installations and ensures good thermal performance. STMicroelectronics is committed to environmental sustainability, and this product is compliant with the RoHS directive, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

With its combination of high voltage capability, low on-resistance, fast switching, and environmental compliance, the STD12N60DM6 from STMicroelectronics represents a reliable and efficient solution for designers looking to improve the performance and efficiency of their power management systems.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6590 $58.0650
85+ $1.3613 $115.7105
135+ $1.3188 $178.0380
185+ $1.2763 $236.1155
235+ $1.2337 $289.9195
315+ $1.1060 $348.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,870 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess