EN
  • EN
  • DE

STD12N50M2

Part No STD12N50M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Zener-protected
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh M2
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 500V
Current - Continuous Drain (Id) @ 25°C 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 15nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 550pF @ 100V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 85W (Tc)
Rds On (Maximum) @ Id, Vgs 380 mOhm @ 5A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package DPAK
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1260764-STD12N50M2
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STD12N50M2
Introduction Date December 09, 2014
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian STD12N50M2 CAD Model

Description

Product Overview: STD12N50M2 - STMicroelectronics

The STD12N50M2 is a high-performance N-channel MOSFET developed by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to deliver efficiency and reliability for a wide range of applications, including switching regulators, power management, and motor control.

Key Features

  • High Voltage Capability: The STD12N50M2 is rated for a maximum drain-source voltage (V<sub>DS) of 500V, making it suitable for high voltage applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of only 0.52Ω, this MOSFET ensures minimal power loss and improved efficiency during operation.
  • High Current Handling: The device can handle continuous drain currents (I<sub>D) up to 11A, providing robust performance for demanding power applications.
  • Reduced Gate Charge: A low gate charge (Q<sub>g) enhances the switching performance, contributing to energy savings in high-frequency power switching applications.
  • 100% Avalanche Tested: Guaranteeing ruggedness, the STD12N50M2 has been tested for avalanche energy withstanding capability, ensuring reliability under stress conditions.

Applications

The versatility of the STD12N50M2 allows it to be employed in various applications, such as:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Systems
  • DC-DC Converters
  • High Efficiency Power Management Circuits
  • Motor Drives and Inverters

Environmental and Quality Certifications

The STD12N50M2 complies with several environmental standards, ensuring that it meets the requirements for eco-design and reduces the environmental impact. The device is RoHS compliant and is designed to meet the demands of energy-efficient systems.

Conclusion

With its robust design, high voltage and current capabilities, and low on-resistance, the STD12N50M2 from STMicroelectronics stands out as a superior choice for designers looking to optimize their power systems for efficiency and reliability. Its compliance with environmental standards further underscores STMicroelectronics' commitment to sustainability and energy-conscious innovation.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2059 $54.2655
105+ $0.9894 $103.8870
160+ $0.9585 $153.3600
220+ $0.9276 $204.0720
280+ $0.8967 $251.0760
375+ $0.8039 $301.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess