EN
  • EN
  • DE

STD12N06LT4

Part No STD12N06LT4
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096838-STD12N06LT4
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STD12N06LT4 CAD Model

Description

Product Overview: STD12N06LT4 - STMicroelectronics

The STD12N06LT4 is a high-performance, N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This device is designed to deliver efficiency and reliability for a wide range of applications requiring power conversion and management. It is an essential component for designers looking to achieve low on-resistance and high switching performance in their circuits.

Key Features

  • Low On-Resistance: The STD12N06LT4 boasts an exceptionally low on-resistance (RDS(on)), which enhances its efficiency by minimizing power loss during operation.
  • High Switching Performance: With its fast switching capabilities, this MOSFET is ideal for high-speed applications, ensuring minimal delay and reduced switching losses.
  • 60V Drain-Source Voltage: The device is capable of handling a maximum drain-source voltage (VDS) of 60V, making it suitable for a variety of power applications.
  • Thermal Performance: The STD12N06LT4 is encapsulated in a DPAK package, which offers excellent thermal performance and a compact footprint for space-constrained applications.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability and robustness in harsh conditions.

Applications

The versatility of the STD12N06LT4 allows it to be used in various applications, including:

  • Switching regulators
  • DC-DC converters
  • Motor control
  • Power management solutions
  • Automotive and industrial systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STD12N06LT4 is no exception, with its design and manufacturing processes conforming to the highest industry standards for quality and reliability. Customers can trust this MOSFET to perform consistently over its intended lifespan, even in demanding conditions.

For designers and engineers looking for a robust and efficient power MOSFET solution, the STD12N06LT4 from STMicroelectronics is an excellent choice. It combines state-of-the-art technology with reliability, making it a go-to component for power conversion and management needs.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess