Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468756-STCH03
Manufacturer STMicroelectronics
Package Tube
Product Status Active
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 17V
Voltage - Supply (Vcc/Vdd) 11.5V ~ 23V
Duty Cycle 50%
Frequency - Switching 196kHz
Fault Protection Over Current, Over Voltage
Operating Temperature -25°C ~ 125°C (TJ)
Grade -
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian STCH03 CAD Model

Description

The STCH03 is a state-of-the-art AC/DC converter developed by STM32L073RBT6TR, a named entity within the vast portfolio of STMicroelectronics. Its design is tailored towards optimizing the efficiency of converting alternating current (AC) to direct current (DC), making it a cornerstone in the development of power supply units. The STCH03 is renowned for its integration capabilities, compactness, and energy efficiency, serving as a critical component in consumer electronics, telecommunications, and industrial power supplies. Its presence underscores the ongoing innovation in power conversion technology, facilitating more reliable, environmentally friendly, and cost-effective electronic solutions.

You May Also Be Interested in

Analog Devices Inc.
Ultra Low Power 120MHz High Spd R/R AMP
Lowest to $3.2076
ECAD model for ADA4805-1ARJZ
Analog Devices Inc.
Digital Isolators 3.75kVRMS Dual ISO 2Tx Gbit LVDS
Lowest to $26.6711
ECAD model for ADN4654BRSZ
Analog Devices Inc.
ADI Digital Output Three-Axis Accel
Lowest to $8.3654
ECAD model for ADXL350BCEZ
Analog Devices Inc.
EPROM OTP 1K-bit 4Pages x 256 8-Pin SOIC N T/R
Need more? Email Us
ECAD model for DS2502S+T&R
Analog Devices Inc.
Precision Amplifiers DUAL, PRECISION CMOS RAIL-RAIL OP AMP
Need more? Email Us
ECAD model for ADIAD8656ARMZ-REEL
Analog Devices Inc.
Robust 5kV 5 CH Digital ISO 3/2
Lowest to $12.5913
ECAD model for ADUM252N1BRIZ
Analog Devices Inc.
2 receive by 2 transmit integrated frequ
Need more? Email Us
ECAD model for AD9361
Analog Devices Inc.
4-Ch Isolator w/Int DC/DC Conv 2.5kV,2:2
Lowest to $16.9055
ECAD model for ADUM5412BRSZ
Analog Devices Inc.
ADI 20V,4A Switch Reg W/Integrated Side FET
Lowest to $3.1023
ECAD model for ADP2384ACPZN

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention