Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1130286-74AC02
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AC02 CAD Model

Description

The 74AC02 from STMicroelectronics is a high-speed CMOS device that features four independent 2-input NOR gates. This integrated circuit is designed to operate with a power supply range of 2V to 6V, making it suitable for a wide array of applications, from portable devices to high-performance logic circuits. The 74AC02 is part of the AC series, which is renowned for its robustness and high noise immunity, ensuring reliable operation even in challenging electrical environments.

Key Features

  • Logic Type: Quad 2-Input NOR Gate
  • Supply Voltage Range: 2V to 6V
  • High-Speed Operation: tPD = 8ns (Typ) at VCC = 5V
  • Low Power Dissipation: ICC = 2µA (Max) at TA = 25°C
  • Noise Immunity: Enhanced by the use of the AC series technology
  • Output Drive Capability: 24mA at 4.5V
  • Compliant with JEDEC standards: JESD7A

Product Applications

The 74AC02 is versatile and can be used in a variety of digital applications. It is particularly useful in systems where high logic speed and low power consumption are required. Common applications include:

  • Logic buffers
  • Control systems
  • Signal processing
  • Communication devices
  • Data management
  • Instrumentation

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The 74AC02 is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. Customers can trust this product for their critical design needs.

Ordering Information

For purchasing and further information regarding the 74AC02, interested parties should visit the STMicroelectronics website or contact authorized distributors. The product is typically available in several packaging options, including the standard DIP and SOP packages to suit various assembly requirements.

You May Also Be Interested in

Anachip Corp
High Voltage Hall-Effect Smart Fan Motor Controller
Lowest to $2.8266
ECAD model for AH287-PL
NXP / Nexperia
3.3 V octal transceiver with 30 W termination resistors; 3-state
Need more? Email Us
ECAD model for 74LVTH2245PW
Analog Devices Inc.
Single-Channel, 128-/64-/32-Position, I2C, ±8% Resistor Tolerance, Nonvolatile Digital Potentiometer
Lowest to $5.0882
ECAD model for AD5110BCPZ10-RL7
Fairchild/ON Semiconductor
NPN General Purpose Amplifier
Lowest to $2.8498
ECAD model for 2N3391
Analog Devices Inc.
13-Bit, 0.5C Accurate, MicroPower Digital Temperature Sensor in 6-Lead SOT-23
Lowest to $3.5656
ECAD model for ADT7301ARTZ
Analog Devices Inc.
1 Ω Typical On Resistance, ±5 V, +12 V, +5 V, and +3.3 V, 4:1 Multiplexer
Lowest to $9.2338
ECAD model for ADG1604BCPZ-REEL7
Vishay
Schottky Rectifier, 2 x 15 A | DIODE ARRAY SCHOTTKY 35V TO220AB
Lowest to $1.8861
ECAD model for 25CTQ035
TE Connectivity
DDR1 DDR2 SODIMM SOCKET 0.6MM PITCH 200POS 9.2MM HEIGHT STANDARD TYPE | CONN SKT SODIMM 200POS R/A SMD
Lowest to $4.8982
ECAD model for 1612618-4
Analog Devices Inc.
LC2MOS Complete, 12-Bit, 100 kHz, Sampling ADCs | IC ADC 12BIT SAR 28PLCC
Need more? Email Us
ECAD model for AD7875KP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention