Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-5
Collector Emitter Breakdown Voltage 35 V
Collector Emitter Voltage (VCEO) 35 V
Element Configuration Single
Frequency 60 MHz
Gain Bandwidth Product 60 MHz
hFE Min 30
Max Collector Current 150 mA
Max Power Dissipation 800 mW
Mount Through Hole
Number of Elements 1
Number of Pins 3
Polarity NPN
Power Dissipation 800 mW
REACH SVHC No SVHC
RoHS Compliant
Transition Frequency 100 MHz
Win Source Part Number 994691-BFY50
Categories OEM Parts(A-B)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BFY50 CAD Model

Description

The BFY50 from STMicroelectronics is a versatile NPN bipolar junction transistor designed for applications requiring medium frequency and moderate power handling capabilities. This transistor is particularly well-suited for use in driver stages of audio amplifiers, signal processing, and switching applications where reliability and performance are paramount.

Key Features

  • Voltage and Current Ratings: The BFY50 is capable of withstanding collector-emitter voltages up to 45V, with collector-base voltages up to 60V. It can handle collector currents up to 1A, which makes it suitable for a variety of medium power applications.
  • Power Dissipation: With a power dissipation of up to 800mW, the BFY50 can sustain moderate power levels, making it reliable for continuous operation in demanding conditions.
  • Frequency Performance: This transistor is designed for medium frequency operations, with a transition frequency of approximately 60MHz, providing good performance in RF and other high-speed circuit designs.
  • TO-39 Package: The BFY50 is housed in a TO-39 metal can package, known for its durability and excellent thermal properties. This enhances the longevity of the device and ensures stable operation over a wide range of temperatures.

Applications

The BFY50 is used in a variety of electronic applications, including:

  • Driver stages in audio amplifiers
  • Signal processing circuits
  • Switching circuits
  • Linear amplification stages
  • General-purpose amplification

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the BFY50 is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it meets the needs of demanding applications. Additionally, the BFY50 is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

Conclusion

The BFY50 NPN transistor from STMicroelectronics stands out as a reliable choice for designers who require a component that offers medium frequency performance, moderate power handling, and robustness in a compact TO-39 package. Whether used in audio applications, signal processing, or switching, the BFY50 delivers consistent performance and durability that engineers can trust.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for AT87C51RD2-MC
TURCK
Sensor; Inclinometer; 0-360 Degrees; 5 Wire; 10-30VDC; M12; M1534069
Need more? Email Us
ECAD model for B1N360V-Q20L60-2LU3-H1151
EPCOS (TDK)
Thermistor NTC 10Ohm 20% 2-Pin Radial T/R
Need more? Email Us
ECAD model for B57238S100M51
NXP / Nexperia
Need more? Email Us
ECAD model for B57558
Kemet
Need more? Email Us
ECAD model for B45196H6685M309
EPCOS (TDK)
SAW Components from EPCOS include filters and resonators for automotive applications, filters for infrastructure...
Lowest to $1.7763
ECAD model for B39182-B9522-P810
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC / Authentication Chip 8-SOIC
Lowest to $5.1137
ECAD model for AT88SA102S-SH-T
Siemens
Need more? Email Us
ECAD model for B57528
Microchip Technology
Need more? Email Us
ECAD model for AT83C51RC2WPARLTUM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7911 $67.2435
200+ $0.6492 $129.8400
310+ $0.6289 $194.9590
430+ $0.6085 $261.6550
550+ $0.5883 $323.5650
740+ $0.5274 $390.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention