EN
  • EN
  • DE

STCF02PMR

Part No STCF02PMR
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description High Power White Led Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260748-STCF02PMR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STCF02PMR CAD Model

Description

STCF02PMR - High-Performance LED Flash Driver from STMicroelectronics

The STCF02PMR is a state-of-the-art LED flash driver designed by STMicroelectronics to cater to the advanced requirements of the mobile phone industry. This compact and efficient integrated circuit (IC) is specifically engineered to drive high-brightness LEDs for camera flash and torch applications, ensuring optimal performance for mobile phone cameras.

Key Features:

  • High Efficiency: The STCF02PMR boasts an impressive efficiency rate, which not only conserves battery life but also reduces heat generation, ensuring stable operation over extended periods.
  • Adjustable Output Current: It offers a programmable output current up to 1.2A for flash mode, which can be adjusted to meet the specific needs of different LED configurations and brightness levels.
  • Multiple Operating Modes: This IC supports both flash and torch modes, with a dedicated pin to switch between them, providing versatility for various lighting scenarios.
  • Protection Features: Equipped with thermal shutdown, overvoltage, and LED short-circuit protection, the STCF02PMR ensures safe operation and longevity of the mobile device's flash unit.
  • Small Footprint: The driver comes in a compact VFQFPN package, which is ideal for space-constrained applications such as smartphones and portable cameras.

Applications:

The STCF02PMR is primarily used in mobile devices to power LED flashes for photography and videography. Its high performance and reliability make it an excellent choice for:

  • Smartphone cameras
  • Tablet cameras
  • Portable digital cameras
  • Other portable devices requiring high-brightness LED lighting

Technical Specifications:

With an input voltage range of 2.5V to 5.5V, the STCF02PMR can easily integrate into various device power schemes. Its advanced features such as automatic flash timeout and programmable overvoltage protection further enhance its utility in protecting the device and ensuring consistent performance.

Conclusion:

The STCF02PMR from STMicroelectronics represents a perfect blend of performance, efficiency, and compactness, making it an indispensable component for modern mobile devices that demand high-quality LED lighting for their camera systems.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess