STC8F2K64S228I Microcontroller by STMicroelectronics
The STC8F2K64S228I is a high-performance microcontroller unit (MCU) crafted by STMicroelectronics, a leader in the semiconductor industry. This MCU is part of the STC8 series, which is renowned for its robust design, versatility, and efficient operation. The STC8F2K64S228I is designed to meet the demanding requirements of a wide range of applications, from industrial control systems to consumer electronics.
Key Features:
- Core: The MCU is built around a powerful STC8A8K core, which operates at a maximum frequency of 40MHz. This core provides the computational horsepower required for complex tasks and real-time processing.
- Memory: It comes equipped with a generous 64KB of Flash memory and 2KB of EEPROM, which are ideal for storing firmware, user applications, and data. Additionally, the 8KB of RAM ensures smooth operation and multitasking capabilities.
- I/O Ports: The STC8F2K64S228I offers 28 versatile I/O ports, which can be configured to support various digital and analog functionalities, making it highly adaptable to specific project needs.
- ADC: An integrated 10-bit analog-to-digital converter (ADC) allows for precise measurement of analog signals, a critical feature for sensor interfacing and data acquisition.
- Communication Interfaces: This MCU supports a range of communication protocols, including UART, SPI, and I2C, facilitating easy integration with other devices and systems.
- Operating Voltage: The device operates within a wide voltage range of 2.4V to 5.5V, providing flexibility in power supply design and ensuring compatibility with both 3.3V and 5V systems.
- Temperature Range: It can reliably function within an industrial temperature range of -40°C to 85°C, making it suitable for harsh environmental conditions.
- Package: The STC8F2K64S228I is available in a compact LQFP-32 package, which is conducive to space-constrained applications while still offering sufficient pins for connectivity.
The STC8F2K64S228I is an ideal choice for developers looking for a scalable and energy-efficient MCU with ample storage, a range of I/O options, and robust interfacing capabilities. Whether it's for automation, consumer electronics, or IoT devices, this MCU by STMicroelectronics is engineered to deliver top-notch performance and reliability.