The STC89C516RD40ILQFP44 is a high-performance microcontroller unit (MCU) produced by STMicroelectronics, a leader in the semiconductor industry. This MCU is part of the STC89 series, renowned for its robust architecture and versatility in various applications. The STC89C516RD40ILQFP44 is designed to offer a perfect balance between processing power and energy efficiency, making it an ideal choice for embedded systems.
Key Features
- CPU Core: The STC89C516RD40ILQFP44 is built around a powerful 80C51 core, which operates at up to 40MHz. This ensures swift execution of instructions and efficient handling of complex tasks.
- Memory: It comes with 64KB of Flash program memory, ensuring ample space for application code, and 1KB of RAM for data storage and operations.
- I/O Ports: The MCU provides 32 I/O lines, four 8-bit ports, and 44 pins in a LQFP (Low-profile Quad Flat Package) that facilitate flexible connectivity options for peripheral devices.
- Timers and Counters: It is equipped with three 16-bit timers/counters, which are invaluable for tasks that require precise timing and event counting.
- Serial Communication: The device supports full-duplex UART serial communication, allowing for easy integration into serial communication networks and for interfacing with other devices.
- ISP and IAP: In-System Programming (ISP) and In-Application Programming (IAP) capabilities allow for convenient firmware updates and application modifications without removing the MCU from its operational environment.
- Operating Voltage: The operating voltage range of 5.5V to 6.5V makes it compatible with a wide range of power supplies and systems.
Applications
The STC89C516RD40ILQFP44 is suited for a variety of applications, including industrial control systems, consumer electronics, automotive systems, home appliances, and many other embedded control environments. Its reliability and adaptability make it a go-to choice for designers looking to create sophisticated and long-lasting products.
Quality and Reliability
As with all STMicroelectronics products, the STC89C516RD40ILQFP44 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance and reliability under varying conditions, cementing its status as a dependable component in any embedded system.