EN
  • EN
  • DE

PIC16F874AT-I/PT

Part No PIC16F874AT-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 44TQFP / PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tape & Reel (TR)
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 192 x 8
Supply Voltage - Operating 4V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC16F874
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16F874AT-I/PT-NDR
Standard Package 1,200
Win Source Part Number 1038871-PIC16F874AT-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F874AT-I/PT CAD Model

Description

Microchip Technology's PIC16F874AT-I/PT Microcontroller

The PIC16F874AT-I/PT is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology, one of the leading providers of microcontroller and analog semiconductors. This particular microcontroller is part of Microchip's extensive PIC16F product line, renowned for its ease of use and advanced features tailored for a range of applications.

The device comes packed in a 44-pin TQFP (Thin Quad Flat Package) which is suitable for space-constrained applications while providing ample I/O options. It operates across the industrial temperature range, with the 'I' in its part number indicating its suitability for industrial applications, and a temperature range from -40°C to +85°C.

The PIC16F874AT-I/PT is equipped with a wide array of features including 7 KB of flash memory, providing ample space for application code, and 192 bytes of RAM for variable storage. Additionally, it boasts 256 bytes of EEPROM for non-volatile data storage, which is particularly useful for storing settings or calibration data that must be preserved when the power is off.

One of the standout features of this microcontroller is its versatile 33-channel, 10-bit analog-to-digital converter (ADC), making it an excellent choice for analog sensor integration and analog signal processing tasks. The device also offers two capture/compare/PWM (CCP) modules, which are essential for tasks requiring precise timing and control, such as motor control or waveform generation.

Connectivity and interfacing are made simple with the inclusion of synchronous and asynchronous serial communication capabilities, thanks to its USART module. This allows for easy integration with other microcontrollers, computers, and various communication peripherals. Furthermore, the PIC16F874AT-I/PT supports SPI and I2C protocols for multi-device communication.

For enhanced system reliability, the microcontroller features Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Watchdog Timer (WDT), and brown-out reset (BOR). These features help ensure that the device operates reliably under fluctuating power conditions and helps prevent system crashes and data corruption.

Overall, the PIC16F874AT-I/PT is a robust and versatile microcontroller that provides a balanced combination of performance, power efficiency, and features, making it an ideal choice for a wide range of industrial, consumer, and automotive applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2554 $65.0216
8+ $13.3378 $106.7024
12+ $12.9210 $155.0520
16+ $12.5042 $200.0672
21+ $12.0874 $253.8354
28+ $10.8369 $303.4332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess