EN
  • EN
  • DE

1420590000

Part No 1420590000
Manufacturer Weidmuller
Catalog Custom Parts (0 - A)
Description Connector Pluggable Terminal Block Plug 3 Position 7.5mm Push-In Straight Cable Mount 24A Box
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Housing Color Black
Win Source Part Number 1181775-1420590000
Categories Custom Parts
Manufacturer Weidmuller
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1420590000 CAD Model

Description

The 1420590000 is a DIN rail-mounted terminal block manufactured by Weidmuller. This terminal block is designed for connecting and distributing electrical wires in control panels and other industrial applications. Its key characteristics include a robust design, secure connections, and ease of installation.

Applications:

  • Control Panels: Used for wiring and connecting electrical components in control panels.
  • Power Distribution: Employed in power distribution systems for connecting and distributing power to various devices.
  • Industrial Automation: Integrated into industrial automation systems for connecting sensors, actuators, and other devices.
  • Building Automation: Used in building automation systems for connecting lighting, HVAC, and other building control systems.
  • Transportation: Utilized in transportation systems for connecting electrical wiring in trains, buses, and other vehicles.

Features:

  • DIN Rail Mounting: Easily mounts on standard DIN rails for quick and secure installation.
  • Screw Clamp Connection: Provides a secure and reliable connection for wires.
  • Modular Design: Allows for easy expansion and customization of terminal block configurations.
  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • Clear Marking: Features clear marking for easy identification of connections.

Benefits:

  • Secure and Reliable Connections: Ensures secure and reliable electrical connections.
  • Easy Installation: Simplifies installation and maintenance of electrical wiring.
  • Flexible Configuration: Allows for flexible configuration of terminal block arrangements.
  • Long-Term Durability: Provides long-lasting performance in harsh industrial environments.
  • Easy Identification: Simplifies troubleshooting and maintenance.

Additional Details:

The 1420590000 terminal block is designed to accommodate a wide range of wire sizes. It features a screw clamp connection that provides a secure and vibration-resistant connection. The terminal block is made from durable polyamide material that is resistant to chemicals and extreme temperatures. It meets industry standards for safety and performance. The part is RoHS compliant. It is widely used in industrial automation, power distribution, and control panel applications. The modular design allows for easy customization and expansion of the terminal block configuration. The clear marking ensures easy identification of connections, simplifying troubleshooting and maintenance.

You May Also Be Interested in

Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess