EN
  • EN
  • DE

STC232EEPE

Part No STC232EEPE
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096776-STC232EEPE
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC232EEPE CAD Model

Description

STC232EEPE - STMicroelectronics Voltage Regulator

STC232EEPE Voltage Regulator

The STC232EEPE is a highly efficient, low-dropout voltage regulator designed and manufactured by the renowned semiconductor company, STMicroelectronics. This component is specifically engineered to deliver a stable and precise voltage supply, making it an ideal choice for sensitive electronics requiring consistent power management.

Boasting a wide input voltage range, the STC232EEPE ensures compatibility with various power sources, providing users with flexibility in system design. Its ability to maintain a low dropout voltage even at full load makes it exceptionally efficient, reducing power loss and improving overall system reliability.

The device features multiple built-in protection mechanisms, such as over-current protection, thermal shutdown, and short-circuit prevention, which safeguard the electronic system from potential damage due to abnormal operating conditions. This adds an extra layer of reliability, ensuring that your electronics continue to function optimally over time.

With its compact packaging, the STC232EEPE is suitable for space-constrained applications. Whether it's integrated into portable devices, automotive applications, or complex industrial machinery, this voltage regulator maintains a low profile while delivering high performance.

The STC232EEPE also provides excellent transient response, which is critical for applications subject to frequent load changes. This feature ensures that the output voltage remains stable, preventing any adverse effects on the performance and lifespan of the connected electronic components.

In summary, the STC232EEPE from STMicroelectronics is a top-of-the-line voltage regulator that combines efficiency, flexibility, and reliability. It is designed to meet the rigorous demands of modern electronic applications, ensuring a stable power supply while protecting the integrity of the system it powers.

Brand: STMicroelectronics

Product SKU: STC232EEPE

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Rohm Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess