EN
  • EN
  • DE

L6223

Part No L6223
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Description DMOS PROGRAMMABLE HIGH SPEED UNIPOLAR STEPPER MOTOR DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 72884-L6223
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6223 CAD Model

Description

Product Overview: L6223 - Dual Full-Bridge Driver

The L6223 from STMicroelectronics is a high-performance integrated solution designed to drive both windings of a bipolar stepper motor or bidirectionally control two DC motors. This dual full-bridge driver is particularly suitable for applications that require precise and efficient motor control such as printers, robotics, and industrial automation systems.

Key Features

  • Operating Voltage Range: The device can operate within a supply voltage range of 10 to 52 V, providing the flexibility to be used in a wide array of applications.
  • Output Current: It can deliver up to 1.5 A per channel with peak startup currents up to 3 A, making it capable of driving a diverse range of stepper motors.
  • Thermal Shutdown: The integrated thermal shutdown feature ensures protection against overheating, enhancing the longevity and reliability of the device.
  • Cross-Conduction Protection: L6223 includes logic to prevent cross-conduction, a scenario where both MOSFETs in a half-bridge might conduct simultaneously, potentially damaging the device.
  • Internal Clamp Diodes: The inclusion of internal clamp diodes provides protection against inductive load demagnetization, thus safeguarding the device and enhancing performance.
  • Non-Dissipative Overcurrent Protection: This innovative feature limits the device's output current without the need for power-dissipating sense resistors.

Applications

The versatility of the L6223 makes it an excellent choice for a variety of applications. It is particularly adept at powering stepper motors in 3D printers, CNC machines, and X-Y plotters. It is also suitable for driving DC motors in applications such as automated conveyors, vending machines, and other robotic mechanisms.

Conclusion

The L6223 from STMicroelectronics is a robust, versatile, and efficient solution for motor control applications. Its comprehensive feature set ensures that it can meet the demands of a wide range of industrial and consumer products that require reliable and precise motor operation.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
Lite-On Inc.
Lowest to $0.0349
Lite-On Inc.
Lowest to $0.1617
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Intel
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684
Conexant Systems
Lowest to $5.0427
Leshan Radio
Switching diode
Lowest to $0.0092

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3108 $59.5944
43+ $2.7166 $116.8138
66+ $2.6317 $173.6922
91+ $2.5468 $231.7588
118+ $2.4619 $290.5042
157+ $2.2072 $346.5304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess