The STC15W204S-35I-SOP8 is a versatile microcontroller unit (MCU) produced by STMicroelectronics, a global semiconductor leader known for its state-of-the-art electronic components. This compact and efficient MCU is part of the STC15 series, designed to offer a perfect balance between performance and power consumption, making it an ideal choice for a wide range of applications.
Key Features
- Core: The MCU is built around a robust 8051 core, offering a familiar architecture that is easy to program and integrate into various projects.
- Operating Voltage: It operates within a range of 3.3V to 5.5V, providing flexibility in different power environments and ensuring compatibility with various electronic components.
- Frequency: With a maximum frequency of 35MHz, the STC15W204S-35I-SOP8 delivers solid performance for processing tasks, suitable for applications requiring quick data handling and real-time operations.
- Memory: It comes equipped with an ample amount of memory for small to medium-sized projects, including Flash and RAM to store programs and data efficiently.
- Package: Encased in a SOP-8 package, the MCU boasts a small footprint that is beneficial for space-constrained designs without compromising on functionality.
- Temperature Range: The industrial-grade temperature range from -40°C to 85°C ensures reliable operation under extreme conditions, making it suitable for outdoor and industrial applications.
- I/O Ports: Multiple general-purpose input/output (GPIO) ports provide the versatility needed to interface with a variety of peripherals and sensors.
- Communication Protocols: It supports essential communication protocols, which enable the MCU to connect with other devices and form part of a larger system.
Applications
The STC15W204S-35I-SOP8 is a highly adaptable MCU that can be used in numerous applications, including but not limited to:
- Consumer electronics
- Home automation systems
- Industrial control systems
- Automotive electronics
- Embedded systems
In conclusion, the STC15W204S-35I-SOP8 from STMicroelectronics is a powerful and reliable microcontroller that offers a comprehensive set of features suitable for a wide array of electronic applications. Its combination of high performance, low power consumption, and a compact form factor makes it an excellent choice for designers and engineers looking to develop efficient and innovative products.