The STC15F2K16S2-28I-SOP28 is a high-performance microcontroller unit (MCU) produced by STMicroelectronics, a global leader in semiconductor solutions. This MCU is part of the STC15 series that is well-known for its robust design, reliability, and versatility. It is particularly suited for a wide range of applications, from industrial control systems to consumer electronics.
The MCU is built on an advanced architecture that provides a perfect balance between processing power and energy efficiency. It operates at a maximum frequency of 35MHz, which is sufficient for tasks that require quick data processing and real-time control. The device is equipped with 16KB of Flash program memory and 2KB of RAM, ensuring ample space for complex applications and the ability to handle multiple tasks simultaneously.
The STC15F2K16S2-28I-SOP28 comes in a compact 28-pin SOP (Small Outline Package), which is ideal for space-constrained applications. It supports a wide range of I/O options and peripherals, including multiple 16-bit timers, a full-duplex serial port, and multiple channels of Pulse Width Modulation (PWM), which are crucial for controlling motors and other devices with precision.
Connectivity is a strong point of this MCU, featuring a variety of communication interfaces such as SPI and I2C, which allow for easy integration with other components and peripherals in a system. Moreover, its robust on-chip oscillator and brown-out detection ensure stable operation under varying power conditions.
The STC15F2K16S2-28I-SOP28 also boasts a wide operating voltage range from 3.3V to 5.5V, making it adaptable to different power supply specifications. Its industrial temperature range from -40°C to +85°C ensures that it can operate reliably in harsh environmental conditions.
Overall, the STC15F2K16S2-28I-SOP28 MCU from STMicroelectronics is a powerful and flexible solution for developers looking for a microcontroller that offers a good balance of performance, power efficiency, and cost-effectiveness.