STC12C5628AD35ISOP20G - STMicroelectronics
The STC12C5628AD35ISOP20G is a high-performance microcontroller unit (MCU) from STMicroelectronics, a global leader in semiconductor solutions. This device is designed to offer a perfect balance between processing power, energy efficiency, and peripheral integration, making it an ideal choice for a wide range of embedded applications.
At the heart of the STC12C5628AD35ISOP20G lies a robust 8-bit core, capable of executing instructions efficiently, which results in a swift response to internal and external events. The MCU operates at a frequency of up to 35MHz, providing ample computational speed for complex tasks without compromising power consumption.
The STC12C5628AD35ISOP20G comes in a compact SOP-20 package, which is suitable for space-constrained applications while still offering enough pins for necessary I/O connections and functionalities. This MCU includes 28KB of flash memory, which is more than adequate for storing application code and data. The flash memory is also in-system programmable, allowing for easy updates and field upgrades.
With a rich set of integrated peripherals, the STC12C5628AD35ISOP20G is highly versatile. It includes multiple 16-bit timers, a watchdog timer, and a serial peripheral interface (SPI) for communication with other devices. Additionally, the MCU features an integrated analog-to-digital converter (ADC) for interfacing with analog sensors and a variety of digital I/O ports for connecting to switches, LEDs, and other digital components.
The device is engineered with power-saving features that make it suitable for battery-operated devices. It supports multiple power-down modes, allowing designers to optimize power consumption according to the application's needs.
For designers and engineers looking to develop applications requiring reliable microcontroller performance, the STC12C5628AD35ISOP20G by STMicroelectronics provides a flexible and cost-effective solution. Its combination of processing power, memory capacity, and integrated peripherals, all in a small form factor, ensures that it can meet the demands of various embedded system designs.
The STC12C5628AD35ISOP20G is not only a testament to STMicroelectronics' commitment to quality and innovation but is also backed by the company's extensive support and resources, making the development process smoother for engineers around the world.