EN
  • EN
  • DE

STC12C5604

Part No STC12C5604
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096749-STC12C5604
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC12C5604 CAD Model

Description

The STC12C5604 microcontroller from STMicroelectronics is a robust integrated circuit designed for high-performance embedded applications. This microcontroller is built on a powerful architecture that enables efficient handling of complex tasks, making it an ideal choice for a wide range of industrial, automotive, and consumer electronics applications.

Key Features

  • Core: The STC12C5604 is equipped with a high-speed 8051-compatible CPU core, which provides a solid foundation for applications that require reliable and fast processing capabilities.
  • Memory: It comes with 4KB of Flash memory for program storage, ensuring ample space for most small to medium-sized applications. Additionally, it has 256 bytes of RAM for data processing.
  • I/O Ports: The device offers versatile 32 I/O lines, divided into four 8-bit ports, which are highly configurable to meet the needs of various peripheral interfaces.
  • Timers: It includes three 16-bit timers/counters, which can be utilized for precise event timing, pulse generation, and interval timing.
  • Serial Communication: The microcontroller supports full-duplex serial communication, providing a reliable channel for data exchange with other devices or systems.
  • Power Management: The STC12C5604 has power-saving modes, including idle and power-down modes, which help to reduce power consumption and extend the battery life of portable devices.
  • Operating Voltage: It operates within a range of 2.7V to 5.5V, making it suitable for various power supply conditions.
  • Temperature Range: The device is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.

Applications

The STC12C5604 microcontroller is a versatile component that can be used in a multitude of applications. It is particularly well-suited for automation systems, smart sensors, home appliances, automotive electronics, and other embedded systems that require a compact, low-power, yet powerful microcontroller solution.

With its combination of performance, memory, and rich peripheral set, the STC12C5604 from STMicroelectronics represents a cost-effective and flexible solution for designers looking to create sophisticated systems with minimal overhead.

You May Also Be Interested in

Micrel
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess