EN
  • EN
  • DE

STC12C5410AD35ISKD

Part No STC12C5410AD35ISKD
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096747-STC12C5410AD35ISKD
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC12C5410AD35ISKD CAD Model

Description

STC12C5410AD35ISKD Microcontroller

The STC12C5410AD35ISKD is a high-performance microcontroller unit (MCU) from STMicroelectronics, renowned for its reliability, efficiency, and advanced features. This powerful MCU is based on a high-speed 1T 8051 core, offering a maximum frequency of 35MHz, which provides a significant boost in performance over traditional 8051 microcontrollers. It is designed to meet the demanding requirements of a wide range of applications, including industrial control systems, automotive electronics, home appliances, and smart devices.

With 10KB of on-chip Flash program memory, the STC12C5410AD35ISKD allows for ample space to store complex programs and applications. Additionally, it includes 256 bytes of on-chip RAM, which can be used for data storage and efficient in-operation data handling. The MCU also features ISP (In-System Programming) and IAP (In-Application Programming) capabilities, providing the flexibility to update firmware and modify applications after deployment, which is essential for future-proofing your products.

The STC12C5410AD35ISKD supports a wide voltage range from 3.3V to 5.5V, making it versatile for use in various power environments. Its robust set of peripherals includes multiple 16-bit timers, a full-duplex UART for serial communication, and multiple channels of PWM (Pulse Width Modulation) for precise control over motor functions or LED dimming. Additionally, it also provides a range of I/O ports that can be configured to interface with external devices, sensors, and actuators.

For enhanced security and data integrity, the MCU comes with a Watchdog Timer (WDT) that helps prevent system malfunctions and ensures reliable operation over extended periods. The integration of a Power-Down Mode and Idle Mode ensures that the STC12C5410AD35ISKD can manage power consumption effectively, making it an ideal choice for battery-operated devices or energy-conscious applications.

Overall, the STC12C5410AD35ISKD from STMicroelectronics is a robust and versatile microcontroller that combines high-speed performance with a rich feature set to empower your next embedded system project.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess