EN
  • EN
  • DE

MBI6662GD-A

Part No MBI6662GD-A
Manufacturer Macroblock
Catalog OEM Parts (M - N)
Description MBI6662GD, DC/DC, Step Down, max output current 2A, supply voltage 4.5-60V, SOP-10L-150, 100pcs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076438-MBI6662GD-A
Categories OEM Parts(M-N)
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBI6662GD-A CAD Model

Description

The MBI6662GD-A is a highly integrated, single-channel LED driver designed for general lighting applications, particularly those requiring high efficiency and precise current control. Manufactured by Macroblock, this device incorporates advanced features to optimize LED performance and reduce system complexity. It is well-suited for applications such as LED bulbs, downlights, and other solid-state lighting solutions.

Applications:

  • LED Bulbs
  • LED Downlights
  • LED Tube Lights
  • General Illumination
  • Architectural Lighting

Features:

  • Single-channel constant current LED driver
  • High efficiency: up to 95%
  • Wide input voltage range
  • Adjustable output current via external resistor
  • Built-in over-temperature protection (OTP)
  • Open-circuit and short-circuit protection
  • PWM dimming control
  • RoHS compliant

Benefits:

  • High efficiency: Minimizes power consumption and reduces heat generation, leading to longer LED lifespan and energy savings.
  • Precise current control: Ensures consistent brightness and color uniformity across all LEDs.
  • Robust protection features: Over-temperature, open-circuit, and short-circuit protection enhance system reliability and prevent LED damage.
  • Flexible dimming control: PWM dimming allows for smooth and precise brightness adjustments.
  • Simplified design: Minimal external components required, reducing BOM cost and PCB size.

The MBI6662GD-A's high efficiency is achieved through its advanced switching topology, which minimizes power losses and maximizes energy conversion. The adjustable output current provides flexibility in selecting LEDs with different current requirements. The built-in protection features safeguard the LEDs and the driver itself from damage, ensuring long-term reliability. Its wide range of input voltage support enables the use of the device in different regions without the need for voltage converters. PWM dimming control allows for smooth and precise brightness adjustments. With its compact size and minimal external component requirements, the MBI6662GD-A simplifies the design process and reduces the overall system cost. This IC provides a cost-effective solution for driving LED applications. Its high efficiency, protection features and flexibility makes it ideal for use in various LED lighting solutions. The device is also RoHS compliant and environmentally friendly. In conclusion, the MBI6662GD-A is an efficient and reliable LED driver suitable for a wide variety of lighting applications.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess