Introducing the STC11L04 Microcontroller by STMicroelectronics
The STC11L04 is a powerful and efficient 8-bit microcontroller from STMicroelectronics, designed to provide a cost-effective solution for a wide range of embedded applications. This microcontroller is based on the high-performance 8051 core, which has been optimized by STMicroelectronics to deliver enhanced processing capabilities while maintaining compatibility with the vast ecosystem of 8051 software and tools.
Key Features of the STC11L04 Microcontroller
- Core: The STC11L04 is built around a high-speed 8-bit 8051-compatible CPU, offering a robust set of instructions and addressing modes that have been proven in numerous applications over the years.
- Clock Speed: With a clock speed that can reach up to 35MHz, this microcontroller provides swift execution of instructions, resulting in a responsive and efficient system performance.
- Memory: It comes with 4KB of on-chip Flash memory for program storage, ensuring ample space for application code, and 256 bytes of RAM for data handling.
- I/O Ports: The device features multiple general-purpose I/O ports, allowing for flexible interfacing with external peripherals and devices.
- Power Efficiency: The STC11L04 is designed with power-saving features, including idle and power-down modes, making it ideal for battery-powered or energy-sensitive applications.
- Timers and Counters: Equipped with versatile timers/counters, the microcontroller supports a variety of timing and counting operations essential for tasks like event measurement, pulse generation, and time-based control.
- Serial Communication: It supports full-duplex serial communication, which enables easy data exchange with other microcontrollers, computers, and peripheral devices.
- Interrupt System: A robust interrupt system with multiple sources ensures responsive and real-time task handling, crucial for time-critical operations.
- On-chip Oscillator: The integrated oscillator circuitry simplifies the system design by reducing the need for external clock components.
The STC11L04 microcontroller is ideal for a range of applications, including consumer electronics, automation systems, automotive components, and other embedded systems that require a balance between performance and cost. Its rich set of features and ease of use make it a go-to choice for engineers and designers looking to create reliable and efficient products.
Whether you are developing a simple control system or a complex interactive device, the STC11L04 provides the necessary functionality and performance to meet the demands of your project. With STMicroelectronics' commitment to quality and support, the STC11L04 stands as a solid foundation for any microcontroller-based solution.