EN
  • EN
  • DE

STC11F0135IPDIP16

Part No STC11F0135IPDIP16
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096725-STC11F0135IPDIP16
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC11F0135IPDIP16 CAD Model

Description

The STC11F0135IPDIP16 is a robust and versatile 8-bit microcontroller from STMicroelectronics, designed to cater to a wide range of embedded system applications. This microcontroller is based on a high-performance 1T 8051 core, offering users the familiar instruction set and development environment of traditional 8051 microcontrollers, but with enhanced speed and efficiency.

Key Features

  • CPU Core: Enhanced 8051 core running at up to 35MHz, providing a significant performance increase over standard 8051 devices.
  • Memory: Equipped with 4KB of Flash program memory and 256 bytes of on-chip RAM, suitable for handling complex programs and data-intensive operations.
  • Digital Peripherals: Features a variety of digital peripherals, including two 16-bit timers/counters, a full-duplex serial port, and four 8-bit I/O ports, offering flexibility in interfacing with external devices.
  • Power Management: Supports power-saving modes such as idle and power-down modes, making it ideal for battery-powered and energy-conscious applications.
  • Package: Housed in a PDIP16 (Plastic Dual In-line Package) with 16 pins, providing ease of integration into through-hole PCB designs.
  • Wide Operating Voltage: Operates over a wide range of supply voltages from 3.3V to 5.5V, accommodating various power supply requirements.

Applications

The STC11F0135IPDIP16 is suitable for a diverse array of applications due to its high integration, low power consumption, and robust feature set. Typical applications include:

  • Industrial control systems
  • Consumer electronics
  • Home automation
  • Automotive electronics
  • Embedded systems for medical devices

Development Support

STMicroelectronics provides comprehensive development support for the STC11F0135IPDIP16 microcontroller, including development tools, software libraries, and documentation to facilitate rapid development and deployment of applications. With its rich set of features and support, the STC11F0135IPDIP16 is an excellent choice for designers looking for a high-performance, cost-effective microcontroller solution.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess