EN
  • EN
  • DE

09200160221

Part No 09200160221
Manufacturer HARTING
Catalog Heavy Duty Connectors - Housings, Hoods, Bases
Description CONN BASE SIDE ENTRY SZ16A PG16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Base - Box Mount
Style Side Entry
Size 16A
Lock Location Locking Clip (1) on Base Bottom
Thread Size PG16
Size / Dimension 3.740" L x 1.969" W x 2.244" H (95.00mm x 50.00mm x 57.00mm)
Housing Color Gray
Features Cover
Ingress Protection IP65 - Dust Tight, Water Resistant
Housing Material Aluminum, Die Cast
Housing Finish Powder Coated
Temperature Range - Operating -40°C ~ 125°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1633587-09200160221
Ultra Librarian 3D Model Ultra Librarian 09200160221 CAD Model

Description

N

You May Also Be Interested in

Amphenol
CONN HOOD SIDE ENTRY SZA16 PG16
Need more? Email Us
TE Connectivity
CONN BASE BOTTOM ENTRY SZ5
Need more? Email Us
HARTING
CONN BASE BOTTOM ENTRY SZ16A
Need more? Email Us
Amphenol
CONN HOOD SIDE ENTRY SZE16 PG21
Need more? Email Us
TE Connectivity
CONN BASE SIDE ENTRY SZ2 PG16
Need more? Email Us
TE Connectivity
CONN HOOD TOP ENTRY SZ4 PG21
Need more? Email Us
TE Connectivity
CONN HOOD SIDE ENTRY SZ2 PG16
Need more? Email Us
Phoenix Contact
CONN BASE BOTTOM ENTRY SZB16
Need more? Email Us
Phoenix Contact
CONN HOOD SIDE OR TOP ENTRY SZB1
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess