EN
  • EN
  • DE

UPC5202CU

Part No UPC5202CU
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008265-UPC5202CU
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC5202CU CAD Model

Description

The UPC5202CU is a monolithic integrated circuit manufactured by NEC (now Renesas Electronics). It is a video signal processing IC commonly used in various video applications, such as TVs, VCRs, and other video equipment. This IC is designed to handle functions like luminance and chrominance signal processing, making it a crucial component in analog video systems.

Applications

  • Television Receivers: Used in older analog television receivers for processing video signals and enhancing image quality.
  • Video Cassette Recorders (VCRs): Integrated into VCRs for processing the recorded and playback video signals.
  • DVD Players: Found in DVD players for video signal decoding and enhancement before output to the display.
  • Video Cameras: Utilized in video cameras for processing the captured video signals before recording or transmission.
  • Security Systems: Employed in security camera systems for video signal processing and enhancement.

Features

  • Luminance Signal Processing: Includes circuitry for processing the luminance (brightness) component of the video signal.
  • Chrominance Signal Processing: Handles the chrominance (color) components of the video signal.
  • Automatic Gain Control (AGC): Features AGC circuitry to maintain a stable video signal level.
  • Color Difference Signal Processing: Processes the color difference signals (R-Y, B-Y) for accurate color reproduction.
  • Sync Signal Processing: Handles the synchronization signals (horizontal and vertical sync) for stable image display.
  • Composite Video Signal Processing: Designed to process composite video signals (CVBS).
  • Low Power Consumption: Operates with low power consumption, suitable for portable and battery-powered devices.

Benefits

  • Enhanced Image Quality: Improves image quality by processing and enhancing the luminance and chrominance components of the video signal.
  • Stable Signal Level: AGC circuitry ensures a stable video signal level, improving picture quality.
  • Accurate Color Reproduction: Color difference signal processing enables accurate color reproduction.
  • Reliable Sync Signal Processing: Stable image display is ensured through reliable sync signal processing.
  • Easy Integration: Designed for easy integration into video systems, reducing design complexity.

Additional Details

The UPC5202CU typically operates on a single 5V power supply. It requires external components for filtering and signal conditioning. The IC is available in a DIP (Dual In-line Package) for easy mounting on PCBs. The device is designed to meet standard video signal specifications. The UPC5202CU includes internal amplifiers and filters for signal processing. It also incorporates circuitry for noise reduction and interference suppression. This IC is crucial for ensuring high-quality video output in analog video systems.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess