EN
  • EN
  • DE

STBC08PMR

Part No STBC08PMR
Manufacturer STMicroelectronics
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR LI-ION 800MA DFN6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Charge Current - Max 800mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-DFN (3x3)
Win Source Part Number 1102822-STBC08PMR
Family Name STBC08
Introduction Date October 01, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STBC08PMR CAD Model

Description

Introducing the STBC08PMR: A High-Efficiency Battery Charger IC

The STBC08PMR from STMicroelectronics is a state-of-the-art battery charger IC designed to bring efficiency and reliability to portable applications. This advanced power management integrated circuit is optimized for charging single-cell Lithium-Ion batteries with the precision and care required to maximize battery life and performance.

Key Features

  • Optimized Charging: The STBC08PMR offers a programmable charging current up to 800 mA, which allows for fast and efficient charging tailored to the specific needs of your device and battery.
  • High Accuracy: With a voltage regulation accuracy of ±0.5%, this IC ensures that the battery is charged precisely to the desired voltage, enhancing the overall lifespan of the battery.
  • Thermal Protection: The device includes an integrated thermal regulation mechanism that protects the IC and the battery from overheating, ensuring a safe charging process under various conditions.
  • Charge Termination: To prevent overcharging, the STBC08PMR features automatic charge termination based on predefined conditions, which is essential for maintaining battery health.
  • Low Standby Power: The low standby power consumption of the IC contributes to the extended battery life of the end device by minimizing power drain when in standby mode.
  • Charge Status Indication: The IC provides real-time charge status indication through a dedicated pin, allowing easy monitoring of the charging process.

Applications

The STBC08PMR is ideal for a wide range of portable applications where efficient charging and battery management are crucial. These include smartphones, digital cameras, wireless headphones, portable gaming devices, and other USB-powered gadgets.

Design & Integration

STMicroelectronics has designed the STBC08PMR with an eye towards ease of integration. The IC comes in a small 3x3 mm QFN package, making it suitable for space-constrained designs. Additionally, it requires minimal external components, which simplifies the design process and reduces overall system cost.

With its combination of high efficiency, precision charging, and user-friendly features, the STBC08PMR is an excellent choice for designers looking to enhance the charging capabilities of their next-generation portable devices.

You May Also Be Interested in

Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5381 $53.8335
80+ $1.2621 $100.9680
125+ $1.2226 $152.8250
170+ $1.1832 $201.1440
220+ $1.1437 $251.6140
295+ $1.0254 $302.4930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess