EN
  • EN
  • DE

BF3510TV

Part No BF3510TV
Manufacturer STMicroelectronics
Catalog Bridge Rectifiers
Description FULL 50-60Hz RECTIFICATION BRIDGE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tray
Part Status Obsolete(EOL)
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 1000V
Current - Average Rectified (Io) 35A
Current - Reverse Leakage @ Vr 10μA @ 800V
Operating Temperature Range 150°C (TJ)
Mounting Chassis Mount
Package ISOTOP
Manufacturer Package ISOTOP
RoHS State Request Verification
Win Source Part Number 1153078-BF3510TV
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name BF3510TV
Introduction Date August 31, 1999
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BF3510TV CAD Model

Description

The BF3510TV is a cutting-edge semiconductor product designed and manufactured by STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is a testament to STMicroelectronics' commitment to providing innovative solutions that meet the evolving needs of the electronics market.

Key Features

  • High Performance: The BF3510TV is built for high-speed operation, ensuring efficient performance for demanding applications.
  • Low Power Consumption: Despite its high performance, the device is engineered to consume minimal power, making it suitable for energy-sensitive projects.
  • Durability: Manufactured with robust materials, the BF3510TV is designed to withstand challenging conditions and provide a long operational lifespan.
  • Compact Design: The component's small form factor makes it ideal for use in space-constrained applications without compromising functionality.

Applications

The BF3510TV is versatile and can be used in a wide array of applications, including but not limited to:

  • High-frequency oscillators and amplifiers
  • Telecommunication systems
  • Automotive electronics
  • Industrial control circuits
  • Consumer electronic devices

Technical Specifications

The BF3510TV comes with a set of technical specifications that make it suitable for a variety of uses:

  • Type: Bipolar NPN Transistor
  • Voltage - Collector Emitter Breakdown (Max): Specified by the manufacturer
  • Current - Collector (Ic) (Max): Specified by the manufacturer
  • Power - Max: Specified by the manufacturer
  • Frequency - Transition: Specified by the manufacturer
  • Operating Temperature: Specified by the manufacturer

Quality and Reliability

STMicroelectronics ensures that the BF3510TV meets the highest standards of quality and reliability. Each component undergoes rigorous testing and quality control processes to guarantee performance in even the most demanding situations.

Environmental Considerations

STMicroelectronics is committed to environmental sustainability. The BF3510TV is designed with eco-friendly materials and complies with international environmental standards, ensuring a reduced ecological footprint.

Ordering and Availability

For pricing, availability, and ordering information, customers can contact STMicroelectronics directly or visit authorized distributors. Detailed product documentation and support are readily available to assist with integration and troubleshooting.

You May Also Be Interested in

Sensata-Crydom
BRIDGE RECT 3P 1.4KV 60A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.8KV 248A PWS-E
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV PWS-E-FLAT
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1.2KV 100A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV 82A V1-A
Lowest to $48.7194
Vishay
BRIDGE RECT 3PHASE 1.6KV 75A MTK
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 1.6KV 100A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.2KV 32A ECOPAC1
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 1.9A 2KBB
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess