EN
  • EN
  • DE

STB60NF10

Part No STB60NF10
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 100V - 0.019ohm - 80A D2PAK/TO-220 STripFET II POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260674-STB60NF10
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB60NF10 CAD Model

Description

The STB60NF10 is a high-performance N-Channel Power MOSFET produced by STMicroelectronics, designed to deliver efficiency and power density for a wide range of applications. This device is part of the STripFET™ II series, which is known for its low on-resistance and low gate charge, making it ideal for high-frequency switching and power conversion tasks.

With a drain-source voltage (V<sub>DS) of 100V, the STB60NF10 is suitable for high-voltage operations. It features an exceptionally low on-resistance (R<sub>DS(on)) of just 0.036Ω, which minimizes conduction losses and improves overall system efficiency. The 60A continuous drain current (I<sub>D) rating ensures that the device can handle significant current loads, making it a reliable choice for demanding power applications.

The STB60NF10 comes packaged in the D2PAK (TO-263), a surface-mount package that is well-suited for compact designs where space is at a premium. The package is designed to offer excellent thermal performance, ensuring the MOSFET operates reliably even under high power dissipation scenarios. The device's low gate charge (Q<sub>g) contributes to its fast switching speed, which is a critical attribute for power supplies, DC-DC converters, motor drives, and other applications requiring high switching frequencies.

The MOSFET's 100% avalanche tested ruggedness provides additional reliability in applications where the device may experience unexpected voltage spikes. This feature, along with the high current capability and thermal performance, makes the STB60NF10 a robust component for use in automotive, industrial, and consumer markets.

Key features of the STB60NF10 include:

  • 100V drain-source voltage (V<sub>DS)
  • 0.036Ω on-resistance (R<sub>DS(on))
  • 60A continuous drain current (I<sub>D)
  • Low gate charge and fast switching
  • High avalanche ruggedness
  • D2PAK (TO-263) package for excellent thermal performance

In summary, the STB60NF10 from STMicroelectronics offers a compelling combination of high-voltage capability, low on-resistance, high current handling, and fast switching performance, all packed into a thermally efficient surface-mount package. It stands as a solid choice for designers seeking a power MOSFET that can deliver both performance and reliability.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3643 $59.1075
60+ $1.9404 $116.4240
93+ $1.8792 $174.7656
127+ $1.8191 $231.0257
165+ $1.7579 $290.0535
220+ $1.5766 $346.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess