EN
  • EN
  • DE

AD6643BCPZRL7-250

Part No AD6643BCPZRL7-250
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description Dual IF Receiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function IF Receiver
RF Type CDMA, CDMA2000, LTE, WiMAX
Secondary Attributes Sample Rates to 250MSPS
Package 64-VFQFN Exposed Pad, CSP
Manufacturer Package 64-LFCSP-VQ (9x9)
Win Source Part Number 1136752-AD6643BCPZRL7-250
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD6643
Introduction Date April 01, 2011
ECCN 5A991.b
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD6643BCPZRL7-250 CAD Model

Description

Product Overview: AD6643BCPZRL7-250 from Analog Devices Inc.

The AD6643BCPZRL7-250 is a high-performance, 14-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in precision high-performance signal processing technology. This ADC is optimized for applications requiring a high dynamic range and is part of a wide portfolio of data conversion products from Analog Devices that provide solutions for data acquisition systems.

Operating at a sample rate of 250 MSPS (mega-samples per second), the AD6643BCPZRL7-250 is capable of accommodating a wide range of frequencies, making it an ideal choice for advanced communication systems such as wireless infrastructure, radar systems, and software-defined radios. Its high sample rate and resolution ensure accurate digitization of high-frequency signals, preserving the fidelity of the original analog input.

The device features a flexible LVDS (Low-Voltage Differential Signaling) interface that supports high-speed data transfer while minimizing noise and power consumption. The AD6643BCPZRL7-250 also incorporates a digital down-converter (DDC) with a 32-bit numerically controlled oscillator (NCO) and a decimation filter, which greatly simplifies the digital processing of the signal after conversion.

For improved performance, the ADC includes features such as an on-chip dither option, which can be used to enhance the spurious-free dynamic range (SFDR) in narrowband applications. Additionally, it offers a user-configurable input range, allowing designers to optimize the converter for specific signal levels.

The AD6643BCPZRL7-250 is housed in a compact, 48-lead LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications. The package is RoHS compliant and specified over the industrial temperature range, ensuring reliable operation in diverse environments.

With its robust feature set, the AD6643BCPZRL7-250 from Analog Devices Inc. is an excellent choice for system designers seeking a high-speed, high-resolution ADC that delivers exceptional performance in demanding applications.

For more detailed specifications, application notes, and support documentation, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2012 $52.0120
24+ $4.2677 $102.4248
37+ $4.1343 $152.9691
50+ $4.0010 $200.0500
65+ $3.8676 $251.3940
87+ $3.4675 $301.6725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,495 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess