EN
  • EN
  • DE

STB270N04

Part No STB270N04
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 40V - 2.1m-ohm - 160A - TO-220 - D-2PAK - I-2PAK STripFET-TM Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260631-STB270N04
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB270N04 CAD Model

Description

The STB270N04 from STMicroelectronics is a state-of-the-art N-channel Power MOSFET designed to deliver high efficiency and reliability for a wide range of applications. This MOSFET is part of the STripFET H6 series, which is renowned for its low on-resistance and low gate charge, making it an ideal choice for high-performance power switching applications.

With a 40 V maximum drain-source voltage (V<sub>DS), the STB270N04 is particularly suited for applications that require efficient power conversion and management. Its low on-resistance of 1.7 mΩ (typical) ensures minimal power loss and heat generation, which is crucial for maintaining system stability and extending the life of the product.

Capable of handling continuous drain currents up to 120 A, this MOSFET can comfortably manage high current loads, making it an excellent choice for applications such as DC-DC converters, motor drives, and power management systems. The device's robustness is further enhanced by its high avalanche ruggedness, which provides additional protection against unexpected voltage spikes.

The STB270N04 is housed in a D²PAK package, which is designed for surface mounting on printed circuit boards (PCBs). This package offers excellent thermal performance and is compatible with automated assembly processes, thereby reducing manufacturing costs and time-to-market for products incorporating this MOSFET.

Other notable features of the STB270N04 include:

  • 100% avalanche tested for enhanced reliability
  • Very low intrinsic capacitances for fast switching performance
  • Zener-protected gate for electrostatic discharge (ESD) ruggedness

Overall, the STB270N04 from STMicroelectronics is a high-quality component that provides designers with the performance and reliability needed to develop advanced electronic systems. Its combination of low on-resistance, high current capability, and robust package makes it a versatile and dependable choice for a variety of power management tasks.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess