EN
  • EN
  • DE

STB12NK50ZT4

Part No STB12NK50ZT4
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194244-STB12NK50ZT4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB12NK50ZT4 CAD Model

Description

The STB12NK50ZT4 is a cutting-edge power MOSFET device from STMicroelectronics, renowned for its high efficiency and performance in a variety of applications. This N-channel MOSFET is part of the SuperMESH™ family, which is well-known for its excellent RDS(on) area ratio and reduced gate charge, making it an ideal choice for high-efficiency power supplies, lighting, and industrial applications.

Key Features

  • High Voltage Capability: The STB12NK50ZT4 can handle up to 500V, making it suitable for high voltage applications.
  • Low On-resistance: With an on-resistance of only 0.35 ohms, it ensures minimal power loss and improved overall efficiency.
  • High Current Rating: This device can support a continuous current of 11A, catering to the needs of high current applications.
  • Zener-Protected: The built-in Zener diodes provide protection against electrostatic discharge, enhancing the reliability and longevity of the MOSFET.
  • Multiple Package Options: Available in TO-220, TO-220FP, D2PAK, and I2PAK packages, offering flexibility for various design and space requirements.

Applications

The STB12NK50ZT4 is designed to serve a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor control circuits
  • LED lighting solutions
  • Power management functions

Product Advantages

The SuperMESH™ technology incorporated into the STB12NK50ZT4 provides numerous advantages over traditional MOSFETs. Its low gate charge and reduced capacitance lead to faster switching speeds, while the Zener protection ensures stability against voltage spikes. This MOSFET is designed to meet the stringent requirements of energy-saving and environmentally friendly applications.

With its robust design and high-performance characteristics, the STB12NK50ZT4 from STMicroelectronics stands out as an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess