EN
  • EN
  • DE

ILAD.02

Part No ILAD.02
Manufacturer Taoglas Limited
Catalog Evaluation Boards—RF Evaluation and Development Kits, Boards
Description EVALUATION KIT FOR ILA.02
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Antenna
Frequency 868MHz
Contents Board(s)
Utilized IC / Part ILA.02
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1510888-ILAD.02
Ultra Librarian 3D Model Ultra Librarian ILAD.02 CAD Model

Description

N

You May Also Be Interested in

Adafruit Industries LLC
ADAFRUIT FEATHER 32U4 RFM95W LOR
Need more? Email Us
Renesas Electronics America
DA14585 RANGE EXTENDER KIT
Need more? Email Us
SPARK Microsystems International Inc.
SR1010 EVAL KIT OMNIDIR ANT
Need more? Email Us
Skyworks Solutions Inc.
BOARD EVAL SPDT SWITCH AS193-73
Need more? Email Us
SPARK Microsystems International Inc.
SR1020 EVAL KIT OMNIDIR ANT
Need more? Email Us
Skyworks Solutions Inc.
BOARD EVAL SPDT SWITCH AS193-73
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADL5380
Need more? Email Us
Adafruit Industries LLC
ESP32-S2 FEATHER PCB ANTENNA
Need more? Email Us
NXP / Nexperia
MMG3014N REF BRD 2200MHZ 0.4W
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess