EN
  • EN
  • DE

LT1638IDD#TR

Part No LT1638IDD#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828499-LT1638IDD#TR
Ultra Librarian 3D Model Ultra Librarian LT1638IDD#TR CAD Model

Description

Introducing the LT1638IDD#TR from Linear Technology

The LT1638IDD#TR is a high-performance, low-power operational amplifier (op-amp) designed for a wide array of applications requiring precision, stability, and reliability. Manufactured by Linear Technology, a leader in analog integrated circuits, this op-amp is a testament to the company's commitment to delivering top-tier components for advanced electronic systems.

Key Features

  • Low Offset Voltage: The LT1638IDD#TR boasts a low input offset voltage, making it ideal for applications that demand high accuracy and minimal error in signal processing.
  • High Gain Bandwidth: With a high gain bandwidth product, this op-amp can handle a broad range of frequencies, ensuring excellent performance in both audio and high-speed signal conditioning tasks.
  • Single Supply Operation: It is capable of operating from a single supply, simplifying power supply design and making it suitable for battery-powered devices and portable applications.
  • Rail-to-Rail Output: The rail-to-rail output stage enables the op-amp to swing its output voltage very close to the power supply rails, maximizing the dynamic range in low-voltage applications.
  • Low Quiescent Current: Its low quiescent current is a key feature for power-sensitive designs, ensuring that the device consumes minimal power without sacrificing performance.

Applications

The versatile nature of the LT1638IDD#TR allows it to be used in a variety of applications, including:

  • Active filters
  • Photodiode amplification
  • Data acquisition systems
  • Battery-powered and portable devices
  • Analog-to-digital converter (ADC) drivers
  • Signal conditioning circuits

Reliability and Packaging

The LT1638IDD#TR is available in a compact, 8-lead DFN package, which is ideal for space-constrained applications. The device is also provided in a tape and reel format (denoted by the '#TR' suffix), facilitating automated manufacturing processes and ensuring a reliable supply for mass production. With its robust design, the LT1638IDD#TR is engineered to maintain consistent performance over a wide temperature range, making it a reliable choice for industrial and automotive applications.

In conclusion, the LT1638IDD#TR from Linear Technology is a versatile and dependable op-amp that offers a perfect blend of performance, power efficiency, and compact packaging, making it an excellent choice for a multitude of precision analog applications.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5061 $58.5549
22+ $5.3384 $117.4448
34+ $5.1709 $175.8106
47+ $5.0046 $235.2162
60+ $4.8371 $290.2260
80+ $4.3370 $346.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess