EN
  • EN
  • DE

STPS30H150CT

Part No STPS30H150CT
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839127-STPS30H150CT
Ultra Librarian 3D Model Ultra Librarian STPS30H150CT CAD Model

Description

STPS30H150CT Power Schottky Rectifier

The STPS30H150CT from STMicroelectronics is a robust and efficient power Schottky rectifier designed to meet the high demands of power regulation and conversion applications. This device is well-suited for a range of applications, including switch-mode power supplies (SMPS), high-frequency DC/DC converters, freewheeling diodes, and reverse battery protection circuits.

Key Features

  • High Junction Temperature Capability: The STPS30H150CT is capable of operating at junction temperatures up to 175°C, making it reliable in high-temperature environments.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier ensures high efficiency, which is critical for energy-sensitive designs.
  • Dual Center Tap Configuration: The component comes in a dual center tap configuration, housed in a TO-220AB package, which provides a balanced design for complex circuits.
  • High Surge Current Capability: The device can handle high surge currents, providing robust performance during transient conditions.
  • High Avalanche Ruggedness: The rectifier is designed to endure energy spikes, ensuring reliability and a longer lifespan even in harsh electrical environments.

Electrical Characteristics

  • Forward Current: The STPS30H150CT has an average forward current of 30A, which is ideal for high-power applications.
  • Repetitive Peak Reverse Voltage: It can withstand repetitive peak reverse voltages up to 150V, offering protection against voltage spikes.
  • Low Leakage Current: The device exhibits a low leakage current, minimizing power loss when in the off-state.

Applications

The versatility of the STPS30H150CT allows it to be used in a variety of applications, including:

  • Power supply management in consumer electronics
  • Industrial power supplies
  • Automotive applications requiring high reliability
  • Renewable energy systems such as solar inverters

STMicroelectronics' commitment to quality ensures that the STPS30H150CT rectifier meets the stringent requirements of modern electronic systems, providing designers with a reliable and high-performing component for their power management solutions.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3001 $52.0040
95+ $1.0667 $101.3365
150+ $1.0334 $155.0100
200+ $1.0000 $200.0000
260+ $0.9667 $251.3420
350+ $0.8667 $303.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess